HydraForce, Inc. Spool Type - 2 Way Solenoid Valve SV10-24

Description
A solenoid-operated, two-way, normally closed, direct-acting, spool-type, screw-in hydraulic cartridge valve, designed to operate as a bidirectional blocking valve.
Datasheet
Description
A solenoid-operated, two-way, normally closed, direct-acting, spool-type, screw-in hydraulic cartridge valve, designed to operate as a bidirectional blocking valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 2 Way Solenoid Valve - SV10-24 - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 2 Way Solenoid Valve
SV10-24
Spool Type - 2 Way Solenoid Valve SV10-24
A solenoid-operated, two-way, normally closed, direct-acting, spool-type, screw-in hydraulic cartridge valve, designed to operate as a bidirectional blocking valve.

A solenoid-operated, two-way, normally closed, direct-acting, spool-type, screw-in hydraulic cartridge valve, designed to operate as a bidirectional blocking valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV10-24
Product Name Spool Type - 2 Way Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3002.28 psi (2113 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006829-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Ball Valve - 162982207 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
VALVES - BP90-025-CPVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details