HydraForce, Inc. Proportional Flow Control Vave HSPEC12-34

Description
DESCRIPTION A high pressure, proportional, solenoid-operated, poppet-type, restrictive type, pressure compensated, normally closed, flow control, screw-in hydraulic cartridge valve with built-in damping and load-holding features intended for use in gravity-lowering circuits. OPERATION With inlet at port 3, the HSPEC12-34 will regulate flow out of port 2 regardless of load pressure with flow rate proportional to current applied to the solenoid. Port 1 must be connected to port 3 to provide load-sense function for the compensator. When de-energized, the valve blocks flow from port 3 to port 2 while allowing free flow in the opposite direction.. FEATURES • Industry-common cavity. • Continuous-duty rated coils. • Reduced manifold space claim. • Efficient wet-armature construction. • Optional waterproof E-Coils rated up to IP69K. • Patented high-strength solenoid tube • All HyPerformance™ valves are tested to the rigorous standards of NFPA specification T2.6.1 and are tested at a verfication level of 90% and an assurance of 99% RATINGS Operating Pressure: 350 bar (5075 psi); 10% cycle life; 420 bar (6090 psi) Note: All HyPerformance™ products are tested for 900K cycles at 350 bar and 100K at 420 bar. Proof Pressure: 690 bar (10000 psi) Burst Pressure: 1241 bar (18000 psi) Flow: 60 lpm (16 gpm) Internal Leakage: Port 3 to port 2: 8 drops/minute with 350 bar (5075 psi) at port 3 Temperature: -54° to 107°C (-65° to 225° F) with urethane seals Electrical Parameters (with size 10 E-Series coil): Coil Voltage Threshold Current Max. Control Current 12 VDC 200 - 500 mA 1300 24 VDC 100 - 250 mA 650
Datasheet
Description
DESCRIPTION A high pressure, proportional, solenoid-operated, poppet-type, restrictive type, pressure compensated, normally closed, flow control, screw-in hydraulic cartridge valve with built-in damping and load-holding features intended for use in gravity-lowering circuits. OPERATION With inlet at port 3, the HSPEC12-34 will regulate flow out of port 2 regardless of load pressure with flow rate proportional to current applied to the solenoid. Port 1 must be connected to port 3 to provide load-sense function for the compensator. When de-energized, the valve blocks flow from port 3 to port 2 while allowing free flow in the opposite direction.. FEATURES • Industry-common cavity. • Continuous-duty rated coils. • Reduced manifold space claim. • Efficient wet-armature construction. • Optional waterproof E-Coils rated up to IP69K. • Patented high-strength solenoid tube • All HyPerformance™ valves are tested to the rigorous standards of NFPA specification T2.6.1 and are tested at a verfication level of 90% and an assurance of 99% RATINGS Operating Pressure: 350 bar (5075 psi); 10% cycle life; 420 bar (6090 psi) Note: All HyPerformance™ products are tested for 900K cycles at 350 bar and 100K at 420 bar. Proof Pressure: 690 bar (10000 psi) Burst Pressure: 1241 bar (18000 psi) Flow: 60 lpm (16 gpm) Internal Leakage: Port 3 to port 2: 8 drops/minute with 350 bar (5075 psi) at port 3 Temperature: -54° to 107°C (-65° to 225° F) with urethane seals Electrical Parameters (with size 10 E-Series coil): Coil Voltage Threshold Current Max. Control Current 12 VDC 200 - 500 mA 1300 24 VDC 100 - 250 mA 650
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Flow Control Vave - HSPEC12-34 - HydraForce, Inc.
Lincolnshire, IL, USA
Proportional Flow Control Vave
HSPEC12-34
Proportional Flow Control Vave HSPEC12-34
DESCRIPTION A high pressure, proportional, solenoid-operated, poppet-type, restrictive type, pressure compensated, normally closed, flow control, screw-in hydraulic cartridge valve with built-in damping and load-holding features intended for use in gravity-lowering circuits. OPERATION With inlet at port 3, the HSPEC12-34 will regulate flow out of port 2 regardless of load pressure with flow rate proportional to current applied to the solenoid. Port 1 must be connected to port 3 to provide load-sense function for the compensator. When de-energized, the valve blocks flow from port 3 to port 2 while allowing free flow in the opposite direction.. FEATURES • Industry-common cavity. • Continuous-duty rated coils. • Reduced manifold space claim. • Efficient wet-armature construction. • Optional waterproof E-Coils rated up to IP69K. • Patented high-strength solenoid tube • All HyPerformance™ valves are tested to the rigorous standards of NFPA specification T2.6.1 and are tested at a verfication level of 90% and an assurance of 99% RATINGS Operating Pressure: 350 bar (5075 psi); 10% cycle life; 420 bar (6090 psi) Note: All HyPerformance™ products are tested for 900K cycles at 350 bar and 100K at 420 bar. Proof Pressure: 690 bar (10000 psi) Burst Pressure: 1241 bar (18000 psi) Flow: 60 lpm (16 gpm) Internal Leakage: Port 3 to port 2: 8 drops/minute with 350 bar (5075 psi) at port 3 Temperature: -54° to 107°C (-65° to 225° F) with urethane seals Electrical Parameters (with size 10 E-Series coil): Coil Voltage Threshold Current Max. Control Current 12 VDC 200 - 500 mA 1300 24 VDC 100 - 250 mA 650

DESCRIPTION
A high pressure, proportional, solenoid-operated, poppet-type, restrictive type, pressure compensated,
normally closed, flow control, screw-in hydraulic cartridge valve with built-in damping and load-holding
features intended for use in gravity-lowering circuits.
OPERATION
With inlet at port 3, the HSPEC12-34 will regulate flow out of port 2 regardless of load pressure with
flow rate proportional to current applied to the solenoid. Port 1 must be connected to port 3 to provide
load-sense function for the compensator. When de-energized, the valve blocks flow from port 3 to
port 2 while allowing free flow in the opposite direction..
FEATURES
• Industry-common cavity.
• Continuous-duty rated coils.
• Reduced manifold space claim.
• Efficient wet-armature construction.
• Optional waterproof E-Coils rated up to IP69K.
• Patented high-strength solenoid tube
• All HyPerformance™ valves are tested to the rigorous standards of NFPA specification T2.6.1 and
are tested at a verfication level of 90% and an assurance of 99%
RATINGS
Operating Pressure: 350 bar (5075 psi); 10% cycle life; 420 bar (6090 psi)
Note: All HyPerformance™ products are tested for 900K cycles at 350 bar and 100K at 420 bar.
Proof Pressure: 690 bar (10000 psi)
Burst Pressure: 1241 bar (18000 psi)
Flow: 60 lpm (16 gpm)
Internal Leakage: Port 3 to port 2: 8 drops/minute with 350 bar (5075 psi) at port 3
Temperature: -54° to 107°C (-65° to 225° F) with urethane seals
Electrical Parameters (with size 10 E-Series coil):

Coil Voltage

Threshold Current

Max. Control Current

12 VDC200 - 500 mA1300
24 VDC100 - 250 mA650
Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number HSPEC12-34
Product Name Proportional Flow Control Vave
Valve Type Control Valve; Cartridge; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

5.5 mm Poppet Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
Electrically Actuated 3-Way Ball Valve - EYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
VALVES - BP-025-CPVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details