HydraForce, Inc. Spool Type - 2 Way Solenoid Valve SV12-24

Description
A solenoid-operated, two-way, normally closed, direct-acting spool-type, screw-in hydraulic cartridge valve, designed to function as a bidirectional blocking valve.
Datasheet
Description
A solenoid-operated, two-way, normally closed, direct-acting spool-type, screw-in hydraulic cartridge valve, designed to function as a bidirectional blocking valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 2 Way Solenoid Valve - SV12-24 - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 2 Way Solenoid Valve
SV12-24
Spool Type - 2 Way Solenoid Valve SV12-24
A solenoid-operated, two-way, normally closed, direct-acting spool-type, screw-in hydraulic cartridge valve, designed to function as a bidirectional blocking valve.

A solenoid-operated, two-way, normally closed, direct-acting spool-type, screw-in hydraulic cartridge valve, designed to function as a bidirectional blocking valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV12-24
Product Name Spool Type - 2 Way Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
22mm MINISOL - 09-211-102-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Air solenoid valve - CPE10-M1BH-5L-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details