HydraForce, Inc. Sequence Valve w/ External Pilot PS10-41

Description
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and spring chamber drain. It is designed to function as a pressuresignalled, remote pilot-operated, two-way, normally open valve. A separate spring chamber drain galley allows ports to be fully pressurized.
Datasheet
Description
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and spring chamber drain. It is designed to function as a pressuresignalled, remote pilot-operated, two-way, normally open valve. A separate spring chamber drain galley allows ports to be fully pressurized.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sequence Valve w/ External Pilot - PS10-41 - HydraForce, Inc.
Lincolnshire, IL, USA
Sequence Valve w/ External Pilot
PS10-41
Sequence Valve w/ External Pilot PS10-41
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and spring chamber drain. It is designed to function as a pressuresignalled, remote pilot-operated, two-way, normally open valve. A separate spring chamber drain galley allows ports to be fully pressurized.

A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and spring chamber drain. It is designed to function as a pressuresignalled, remote pilot-operated, two-way, normally open valve. A separate spring chamber drain galley allows ports to be fully pressurized.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number PS10-41
Product Name Sequence Valve w/ External Pilot
Valve Type Cartridge
Primary Material Aluminum; Steel (optional feature)
Media Hydraulic
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 3500.00 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PP-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123718100 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 9.84 inch (250.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details