HydraForce, Inc. Check Valve - Guided CV10-20

Description
A screw-in, cartridge-style, hydraulic check valve for use as a blocking or load-holding device.
Datasheet
Description
A screw-in, cartridge-style, hydraulic check valve for use as a blocking or load-holding device.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Check Valve - Guided - CV10-20 - HydraForce, Inc.
Lincolnshire, IL, USA
Check Valve - Guided
CV10-20
Check Valve - Guided CV10-20
A screw-in, cartridge-style, hydraulic check valve for use as a blocking or load-holding device.

A screw-in, cartridge-style, hydraulic check valve for use as a blocking or load-holding device.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number CV10-20
Product Name Check Valve - Guided
Valve Type Ball Check; Cartridge; Check
Primary Material Steel
Media Hydraulic
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 5075.00 psi (3572 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Subsea Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Actuation Manual
View Details
8 mm Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562013 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.28 inch (58.00 mm)
View Details