HydraForce, Inc. Poppet Type - 2 Way Solenoid Valve SV12-20

Description
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage.
Datasheet
Description
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poppet Type - 2 Way Solenoid Valve - SV12-20 - HydraForce, Inc.
Lincolnshire, IL, USA
Poppet Type - 2 Way Solenoid Valve
SV12-20
Poppet Type - 2 Way Solenoid Valve SV12-20
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage.

A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV12-20
Product Name Poppet Type - 2 Way Solenoid Valve
Valve Type Directional; Cartridge; Poppet; Solenoid
Primary Material Steel
Media Hydraulic
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Regulator - 72901269 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Media Air
Connection Description Threaded
View Details
Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
Stainless Steel Valve - V5S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Air; Compressed Air; Chemical
View Details
Needle Valves - High Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 30000.00 psi (21113 m H2O)
View Details