HydraForce, Inc. Cross-Over Relief Valve CRV08-20

Description
The CRV08-20 cross-port relief uses two RV08-20 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges used are screw-in, direct-acting, poppet-type valves, intended for use in lower flow circuits, requiring low internal leakage.
Datasheet
Description
The CRV08-20 cross-port relief uses two RV08-20 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges used are screw-in, direct-acting, poppet-type valves, intended for use in lower flow circuits, requiring low internal leakage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross-Over Relief Valve - CRV08-20 - HydraForce, Inc.
Lincolnshire, IL, USA
Cross-Over Relief Valve
CRV08-20
Cross-Over Relief Valve CRV08-20
The CRV08-20 cross-port relief uses two RV08-20 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges used are screw-in, direct-acting, poppet-type valves, intended for use in lower flow circuits, requiring low internal leakage.

The CRV08-20 cross-port relief uses two RV08-20 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges used are screw-in, direct-acting, poppet-type valves, intended for use in lower flow circuits, requiring low internal leakage.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number CRV08-20
Product Name Cross-Over Relief Valve
Valve Type Cartridge; Poppet; Relief
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 3306.86 psi (2327 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543027 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details