HydraForce, Inc. Check Valve - Pilot Operated DC08-40

Description
A dual pilot operated check valve for use in blocking or load-holding circuits.
Datasheet
Description
A dual pilot operated check valve for use in blocking or load-holding circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Check Valve - Pilot Operated - DC08-40 - HydraForce, Inc.
Lincolnshire, IL, USA
Check Valve - Pilot Operated
DC08-40
Check Valve - Pilot Operated DC08-40
A dual pilot operated check valve for use in blocking or load-holding circuits.

A dual pilot operated check valve for use in blocking or load-holding circuits.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number DC08-40
Product Name Check Valve - Pilot Operated
Valve Type Pilot; Lift Check; Cartridge; Check
Primary Material Steel
Media Hydraulic
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 3500.00 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Double Block and Bleed Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
500 Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305949 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 3.27 inch (83.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details