HydraForce, Inc. Cross-Over Relief Valve CRV10-22

Description
The CRV10-22 cross-port relief uses two RV10-22 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges used are screw-in, differential area, poppet-type valves, intended for use in lower flow circuits requiring low internal leakage.
Datasheet
Description
The CRV10-22 cross-port relief uses two RV10-22 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges used are screw-in, differential area, poppet-type valves, intended for use in lower flow circuits requiring low internal leakage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross-Over Relief Valve - CRV10-22 - HydraForce, Inc.
Lincolnshire, IL, USA
Cross-Over Relief Valve
CRV10-22
Cross-Over Relief Valve CRV10-22
The CRV10-22 cross-port relief uses two RV10-22 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges used are screw-in, differential area, poppet-type valves, intended for use in lower flow circuits requiring low internal leakage.

The CRV10-22 cross-port relief uses two RV10-22 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges used are screw-in, differential area, poppet-type valves, intended for use in lower flow circuits requiring low internal leakage.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number CRV10-22
Product Name Cross-Over Relief Valve
Valve Type Cartridge; Relief
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - High Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 30000.00 psi (21113 m H2O)
View Details
187 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369103 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.13 inch (105.00 mm)
View Details