HydraForce, Inc. Spool Type - 4 Way/2 Pos. Solenoid Valve SV12-41

Description
A solenoid-operated, two-position, four-way, direct-acting spool-type, screw-in hydraulic cartridge valve, intended as a bidirectional blocking valve.
Description
A solenoid-operated, two-position, four-way, direct-acting spool-type, screw-in hydraulic cartridge valve, intended as a bidirectional blocking valve.

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 4 Way/2 Pos. Solenoid Valve - SV12-41 - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 4 Way/2 Pos. Solenoid Valve
SV12-41
Spool Type - 4 Way/2 Pos. Solenoid Valve SV12-41
A solenoid-operated, two-position, four-way, direct-acting spool-type, screw-in hydraulic cartridge valve, intended as a bidirectional blocking valve.

A solenoid-operated, two-position, four-way, direct-acting spool-type, screw-in hydraulic cartridge valve, intended as a bidirectional blocking valve.

Supplier's Site

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV12-41
Product Name Spool Type - 4 Way/2 Pos. Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Filters / Regulators - 61617 - Jergens, Inc.
Specs
Connection Description Threaded; 3/8 NPT
View Details
Ball Check Valve 0 5 4 - 1222020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details
5mm Hex Body, Duckbill Check Valve - CKV-M3 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-4-ZP 4X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details