HydraForce, Inc. Poppet-Type, 2-Way, Normally Closed, Bi-directional Flow when Energized Solenoid-Operated On/Off Valve HyPerformance® HSV12-22

Description
A solenoid-operated, 2-way, piloted, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in high-pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV12-22 blocks flow from ports 2 to 1. In this mode, the cartridge will allow flow from ports 1 to 2 after overcoming the spring forces (see performance graph). When energized, the valve will allow flow bi-directionally. Operation of Manual Override Option: The manual override feature is intended for emergency use, not continuous duty operation. To operate, the manual override pin must be seated in the lower detent groove. To shift the valve manually, the operator pushes down on the knob and rotates 180 degrees in either direction. When the manual override is actuated, increased flow can be achieved by pulling on the knob. FEATURES • Continuous-duty rated coil. • Hardened seat for long life and low leakage. • Optional coil voltages and terminations. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • Unitized, molded coil design. • Manual override option. • Waterproof E-Coils rated up to IP69K. • Cost-effective cavity. • All HyPerformance™ products are tested to NFPA specification T2.6.1. • and are tested at a verification level of 90% and an assurance of 99%.
Datasheet
Description
A solenoid-operated, 2-way, piloted, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in high-pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV12-22 blocks flow from ports 2 to 1. In this mode, the cartridge will allow flow from ports 1 to 2 after overcoming the spring forces (see performance graph). When energized, the valve will allow flow bi-directionally. Operation of Manual Override Option: The manual override feature is intended for emergency use, not continuous duty operation. To operate, the manual override pin must be seated in the lower detent groove. To shift the valve manually, the operator pushes down on the knob and rotates 180 degrees in either direction. When the manual override is actuated, increased flow can be achieved by pulling on the knob. FEATURES • Continuous-duty rated coil. • Hardened seat for long life and low leakage. • Optional coil voltages and terminations. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • Unitized, molded coil design. • Manual override option. • Waterproof E-Coils rated up to IP69K. • Cost-effective cavity. • All HyPerformance™ products are tested to NFPA specification T2.6.1. • and are tested at a verification level of 90% and an assurance of 99%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poppet-Type, 2-Way, Normally Closed, Bi-directional Flow when Energized Solenoid-Operated On/Off Valve HyPerformance® - HSV12-22 - HydraForce, Inc.
Lincolnshire, IL, USA
Poppet-Type, 2-Way, Normally Closed, Bi-directional Flow when Energized Solenoid-Operated On/Off Valve HyPerformance®
HSV12-22
Poppet-Type, 2-Way, Normally Closed, Bi-directional Flow when Energized Solenoid-Operated On/Off Valve HyPerformance® HSV12-22
A solenoid-operated, 2-way, piloted, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in high-pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV12-22 blocks flow from ports 2 to 1. In this mode, the cartridge will allow flow from ports 1 to 2 after overcoming the spring forces (see performance graph). When energized, the valve will allow flow bi-directionally. Operation of Manual Override Option: The manual override feature is intended for emergency use, not continuous duty operation. To operate, the manual override pin must be seated in the lower detent groove. To shift the valve manually, the operator pushes down on the knob and rotates 180 degrees in either direction. When the manual override is actuated, increased flow can be achieved by pulling on the knob. FEATURES • Continuous-duty rated coil. • Hardened seat for long life and low leakage. • Optional coil voltages and terminations. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • Unitized, molded coil design. • Manual override option. • Waterproof E-Coils rated up to IP69K. • Cost-effective cavity. • All HyPerformance™ products are tested to NFPA specification T2.6.1. • and are tested at a verification level of 90% and an assurance of 99%.

A solenoid-operated, 2-way, piloted, normally closed, poppet-type, screw-in hydraulic
cartridge valve, designed to function as a load holding or blocking valve in high-pressure
applications requiring low internal leakage.
OPERATION
When de-energized, the HSV12-22 blocks flow from ports 2 to 1. In this mode, the cartridge will
allow flow from ports 1 to 2 after overcoming the spring forces (see performance graph). When
energized, the valve will allow flow bi-directionally.
Operation of Manual Override Option: The manual override feature is intended for
emergency use, not continuous duty operation. To operate, the manual override pin must be
seated in the lower detent groove. To shift the valve manually, the operator pushes down on the
knob and rotates 180 degrees in either direction. When the manual override is actuated,
increased flow can be achieved by pulling on the knob.
FEATURES
• Continuous-duty rated coil.
• Hardened seat for long life and low leakage.
• Optional coil voltages and terminations.
• Efficient wet-armature construction.
• Cartridges are voltage interchangeable.
• Unitized, molded coil design.
• Manual override option.
• Waterproof E-Coils rated up to IP69K.
• Cost-effective cavity.
• All HyPerformance™ products are tested to NFPA specification T2.6.1.
• and are tested at a verification level of 90% and an assurance of 99%.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number HSV12-22
Product Name Poppet-Type, 2-Way, Normally Closed, Bi-directional Flow when Energized Solenoid-Operated On/Off Valve HyPerformance®
Valve Type Cartridge; Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

500 Zero-Leak Detented Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
Pneumatically Actuated 3-Way Ball Valve - PYHG Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
VALVES - BP-075-SS-T-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details