HydraForce, Inc. Poppet Type - 4 Way Solenoid Valve SV58-41

Description
A solenoid-operated, 4-way, 2-position, spool-type, direct-acting, screw-in hydraulic cartridge valve for high pressure operation up to 350 bar (5000 psi).
Datasheet
Description
A solenoid-operated, 4-way, 2-position, spool-type, direct-acting, screw-in hydraulic cartridge valve for high pressure operation up to 350 bar (5000 psi).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poppet Type - 4 Way Solenoid Valve - SV58-41 - HydraForce, Inc.
Lincolnshire, IL, USA
Poppet Type - 4 Way Solenoid Valve
SV58-41
Poppet Type - 4 Way Solenoid Valve SV58-41
A solenoid-operated, 4-way, 2-position, spool-type, direct-acting, screw-in hydraulic cartridge valve for high pressure operation up to 350 bar (5000 psi).

A solenoid-operated, 4-way, 2-position, spool-type, direct-acting, screw-in hydraulic cartridge valve for high pressure operation up to 350 bar (5000 psi).

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV58-41
Product Name Poppet Type - 4 Way Solenoid Valve
Valve Type Directional; Cartridge; Poppet; Solenoid
Primary Material Steel
Media Hydraulic
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 5003.80 psi (3522 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PVDF-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121465020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 1.97 inch (50.00 mm)
View Details
Twist Sleeve Flow Control - MIL-FC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details