HydraForce, Inc. Spool Type - 4 Way/3 Pos. Solenoid Valve SV08-47C

Description
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, closed center, screwin hydraulic cartridge valve.
Description
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, closed center, screwin hydraulic cartridge valve.

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 4 Way/3 Pos. Solenoid Valve - SV08-47C - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 4 Way/3 Pos. Solenoid Valve
SV08-47C
Spool Type - 4 Way/3 Pos. Solenoid Valve SV08-47C
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, closed center, screwin hydraulic cartridge valve.

A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, closed center, screwin hydraulic cartridge valve.

Supplier's Site

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV08-47C
Product Name Spool Type - 4 Way/3 Pos. Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000005636-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Ball Valve - 162980888 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
VALVES - BP-049-SS-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details