HydraForce, Inc. Piloted, 4-Way, Spool Valve, Vented Spring Directional Valves HyPerformance® HPD42-S62

Description
A high pressure, screw-in, cartridge-style, pilot-operated, 4-way, spool-type, hydraulic directional valve. OPERATION In neutral position, the HPD42-S62 allows flow between ports 2 and 3 and between ports 4 and 5. On remote pilot signal at 1, the valve shifts to block flow at all ports. The spring chamber is vented to the tank through port 6. The vented spring chamber allows the valve to be fully pressurized at ports 1, 2, 3, 4 and 5 without affecting required pilot pressure. Pressure at 6 will affect required pilot pressure at a 1:1 ratio. FEATURES • Hardened spool and cage for long life. • Optional sealed spool between ports 1 and 2. • All HyPerformance™ products are tested to the rigorous standards of the NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%. RATINGS Operating Pressure: 350 bar (5075 psi); 10% cycle life: 420 bar (6090 psi) Note: All HyPerformance™ products are tested for 900K cycles at 350 bar and 100K at 420 bar Proof Pressure: 690 bar (10000 psi) Burst Pressure: 1380 bar (20000 psi) Flow: up to 189 lpm (50 gpm) with seal options N, V and U with no flow restriction; up to 189 lpm (50 gpm) with seal options NS, VS and US with flow restriction from ports 2 to 3 of 132 lpm (35 gpm) maximum. See Performance Chart Maximum Internal Leakage: at 350 bar (5075 psi) with 32 cSt oil: Ports 3 to 4: 740 ml/min. (45 cu.in./min.) Ports 3 to 2: 740 ml/min. (45 cu.in./min.) Cycle Life: One million cycles Temperature: -54° to 107°C (-65° to 225°F) with standard PPDI Urethane seals Filtration: See page 9.010.1 Fluids: Mineral-based or synthetics with lubricating properties at viscosities of 7.4 to 420 cSt (50 to 2000 sus); See Temperature and Oil Viscosity, page 9.060.1 Installation: No restrictions; See page 9.020.1 Cavity: HVC42-S6; See page 9.142.1_6w Cavity Tool: HCT42-S6xx; See page 8.600.1 Seal Kit: HSK42-S6x-S6U-0000 (urethane); See page 8.650.1
Datasheet
Description
A high pressure, screw-in, cartridge-style, pilot-operated, 4-way, spool-type, hydraulic directional valve. OPERATION In neutral position, the HPD42-S62 allows flow between ports 2 and 3 and between ports 4 and 5. On remote pilot signal at 1, the valve shifts to block flow at all ports. The spring chamber is vented to the tank through port 6. The vented spring chamber allows the valve to be fully pressurized at ports 1, 2, 3, 4 and 5 without affecting required pilot pressure. Pressure at 6 will affect required pilot pressure at a 1:1 ratio. FEATURES • Hardened spool and cage for long life. • Optional sealed spool between ports 1 and 2. • All HyPerformance™ products are tested to the rigorous standards of the NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%. RATINGS Operating Pressure: 350 bar (5075 psi); 10% cycle life: 420 bar (6090 psi) Note: All HyPerformance™ products are tested for 900K cycles at 350 bar and 100K at 420 bar Proof Pressure: 690 bar (10000 psi) Burst Pressure: 1380 bar (20000 psi) Flow: up to 189 lpm (50 gpm) with seal options N, V and U with no flow restriction; up to 189 lpm (50 gpm) with seal options NS, VS and US with flow restriction from ports 2 to 3 of 132 lpm (35 gpm) maximum. See Performance Chart Maximum Internal Leakage: at 350 bar (5075 psi) with 32 cSt oil: Ports 3 to 4: 740 ml/min. (45 cu.in./min.) Ports 3 to 2: 740 ml/min. (45 cu.in./min.) Cycle Life: One million cycles Temperature: -54° to 107°C (-65° to 225°F) with standard PPDI Urethane seals Filtration: See page 9.010.1 Fluids: Mineral-based or synthetics with lubricating properties at viscosities of 7.4 to 420 cSt (50 to 2000 sus); See Temperature and Oil Viscosity, page 9.060.1 Installation: No restrictions; See page 9.020.1 Cavity: HVC42-S6; See page 9.142.1_6w Cavity Tool: HCT42-S6xx; See page 8.600.1 Seal Kit: HSK42-S6x-S6U-0000 (urethane); See page 8.650.1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piloted, 4-Way, Spool Valve, Vented Spring Directional Valves HyPerformance® - HPD42-S62 - HydraForce, Inc.
Lincolnshire, IL, USA
Piloted, 4-Way, Spool Valve, Vented Spring Directional Valves HyPerformance®
HPD42-S62
Piloted, 4-Way, Spool Valve, Vented Spring Directional Valves HyPerformance® HPD42-S62
A high pressure, screw-in, cartridge-style, pilot-operated, 4-way, spool-type, hydraulic directional valve. OPERATION In neutral position, the HPD42-S62 allows flow between ports 2 and 3 and between ports 4 and 5. On remote pilot signal at 1, the valve shifts to block flow at all ports. The spring chamber is vented to the tank through port 6. The vented spring chamber allows the valve to be fully pressurized at ports 1, 2, 3, 4 and 5 without affecting required pilot pressure. Pressure at 6 will affect required pilot pressure at a 1:1 ratio. FEATURES • Hardened spool and cage for long life. • Optional sealed spool between ports 1 and 2. • All HyPerformance™ products are tested to the rigorous standards of the NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%. RATINGS Operating Pressure: 350 bar (5075 psi); 10% cycle life: 420 bar (6090 psi) Note: All HyPerformance™ products are tested for 900K cycles at 350 bar and 100K at 420 bar Proof Pressure: 690 bar (10000 psi) Burst Pressure: 1380 bar (20000 psi) Flow: up to 189 lpm (50 gpm) with seal options N, V and U with no flow restriction; up to 189 lpm (50 gpm) with seal options NS, VS and US with flow restriction from ports 2 to 3 of 132 lpm (35 gpm) maximum. See Performance Chart Maximum Internal Leakage: at 350 bar (5075 psi) with 32 cSt oil: Ports 3 to 4: 740 ml/min. (45 cu.in./min.) Ports 3 to 2: 740 ml/min. (45 cu.in./min.) Cycle Life: One million cycles Temperature: -54° to 107°C (-65° to 225°F) with standard PPDI Urethane seals Filtration: See page 9.010.1 Fluids: Mineral-based or synthetics with lubricating properties at viscosities of 7.4 to 420 cSt (50 to 2000 sus); See Temperature and Oil Viscosity, page 9.060.1 Installation: No restrictions; See page 9.020.1 Cavity: HVC42-S6; See page 9.142.1_6w Cavity Tool: HCT42-S6xx; See page 8.600.1 Seal Kit: HSK42-S6x-S6U-0000 (urethane); See page 8.650.1

A high pressure, screw-in, cartridge-style, pilot-operated, 4-way, spool-type, hydraulic
directional valve.
OPERATION
In neutral position, the HPD42-S62 allows flow between ports 2 and 3 and between ports 4 and 5.
On remote pilot signal at 1, the valve shifts to block flow at all ports.
The spring chamber is vented to the tank through port 6. The vented spring chamber allows the
valve to be fully pressurized at ports 1, 2, 3, 4 and 5 without affecting required pilot pressure.
Pressure at 6 will affect required pilot pressure at a 1:1 ratio.
FEATURES
• Hardened spool and cage for long life.
• Optional sealed spool between ports 1 and 2.
• All HyPerformance™ products are tested to the rigorous standards of the NFPA
specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%.
RATINGS
Operating Pressure: 350 bar (5075 psi); 10% cycle life: 420 bar (6090 psi)
Note: All HyPerformance™ products are tested for 900K cycles at 350 bar and 100K
at 420 bar
Proof Pressure: 690 bar (10000 psi)
Burst Pressure: 1380 bar (20000 psi)
Flow: up to 189 lpm (50 gpm) with seal options N, V and U with no flow restriction;
up to 189 lpm (50 gpm) with seal options NS, VS and US with flow restriction from ports 2 to 3
of 132 lpm (35 gpm) maximum. See Performance Chart
Maximum Internal Leakage: at 350 bar (5075 psi) with 32 cSt oil:
Ports 3 to 4: 740 ml/min. (45 cu.in./min.)
Ports 3 to 2: 740 ml/min. (45 cu.in./min.)
Cycle Life: One million cycles
Temperature: -54° to 107°C (-65° to 225°F) with standard PPDI Urethane seals
Filtration: See page 9.010.1
Fluids: Mineral-based or synthetics with lubricating properties at viscosities of
7.4 to 420 cSt (50 to 2000 sus); See Temperature and Oil Viscosity, page 9.060.1
Installation: No restrictions; See page 9.020.1
Cavity: HVC42-S6; See page 9.142.1_6w
Cavity Tool: HCT42-S6xx; See page 8.600.1
Seal Kit: HSK42-S6x-S6U-0000 (urethane); See page 8.650.1

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number HPD42-S62
Product Name Piloted, 4-Way, Spool Valve, Vented Spring Directional Valves HyPerformance®
Valve Type Directional; Pilot; Cartridge; Spool
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pilot Operated Check Valves - 61629 - Jergens, Inc.
Specs
Valve Type Check
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
57P Butterfly Valve Gear 1 5 14 - 123721100 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 9.84 inch (250.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Ultra-Miniature Single Stage Piston Regulator - PR-MLS - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded; Compression
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-42-C LESS CONN 10' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details