HydraForce, Inc. Spool Type - 3 Way Solenoid Valve SV08-33

Description
A solenoid-operated, 3-way, direct-acting, spool-type, screw-in hydraulic directional valve.
Datasheet
Description
A solenoid-operated, 3-way, direct-acting, spool-type, screw-in hydraulic directional valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 3 Way Solenoid Valve - SV08-33 - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 3 Way Solenoid Valve
SV08-33
Spool Type - 3 Way Solenoid Valve SV08-33
A solenoid-operated, 3-way, direct-acting, spool-type, screw-in hydraulic directional valve.

A solenoid-operated, 3-way, direct-acting, spool-type, screw-in hydraulic directional valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV08-33
Product Name Spool Type - 3 Way Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3002.28 psi (2113 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Stainless Steel Ball Valve - PHS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
2-Way Floating & 2-Way Trunnion Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
View Details