HydraForce, Inc. Spool Type - 6 Way/2 Pos. Solenoid Valve SV12-60

Description
A solenoid-operated, 2-position, 6-way, direct-acting spool-type, screw-in hydraulic cartridge valve. It is intended for use as a selector valve in selector or series/parallel drive circuits.
Datasheet
Description
A solenoid-operated, 2-position, 6-way, direct-acting spool-type, screw-in hydraulic cartridge valve. It is intended for use as a selector valve in selector or series/parallel drive circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 6 Way/2 Pos. Solenoid Valve - SV12-60 - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 6 Way/2 Pos. Solenoid Valve
SV12-60
Spool Type - 6 Way/2 Pos. Solenoid Valve SV12-60
A solenoid-operated, 2-position, 6-way, direct-acting spool-type, screw-in hydraulic cartridge valve. It is intended for use as a selector valve in selector or series/parallel drive circuits.

A solenoid-operated, 2-position, 6-way, direct-acting spool-type, screw-in hydraulic cartridge valve. It is intended for use as a selector valve in selector or series/parallel drive circuits.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV12-60
Product Name Spool Type - 6 Way/2 Pos. Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.38 inch (9.52 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121462012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.26 inch (32.00 mm)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details