HydraForce, Inc. Piloted, Type-Type Logic Element EP10-S38

Description
A poppet-type, screw-in, cartridge-style, hydraulic directional element, with multi-function potential when used with other directional, pressure, or fl ow control devices.
Datasheet
Description
A poppet-type, screw-in, cartridge-style, hydraulic directional element, with multi-function potential when used with other directional, pressure, or fl ow control devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piloted, Type-Type Logic Element - EP10-S38 - HydraForce, Inc.
Lincolnshire, IL, USA
Piloted, Type-Type Logic Element
EP10-S38
Piloted, Type-Type Logic Element EP10-S38
A poppet-type, screw-in, cartridge-style, hydraulic directional element, with multi-function potential when used with other directional, pressure, or fl ow control devices.

A poppet-type, screw-in, cartridge-style, hydraulic directional element, with multi-function potential when used with other directional, pressure, or fl ow control devices.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number EP10-S38
Product Name Piloted, Type-Type Logic Element
Valve Type Cartridge; Poppet
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 5076.32 psi (3573 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-SS-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123720015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
1/8-27 And 1/4-18 NPT Threaded Fill Valves - MFV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details