HydraForce, Inc. Proportional Flow Control, 3-Way Valve PV72-30

Description
A solenoid-operated, electrically-variabl e, three-port, pressure-compensated , spooltype, normally closed when de-energized, proportional fl ow control valve. It can be used as a priority-type fl ow regulator with pressure-compensated , regulated and bypass flow. It can also be used as a restrictive-type 2-way, pressure-compensated flow regulator when the bypass line is blocked.
Datasheet
Description
A solenoid-operated, electrically-variabl e, three-port, pressure-compensated , spooltype, normally closed when de-energized, proportional fl ow control valve. It can be used as a priority-type fl ow regulator with pressure-compensated , regulated and bypass flow. It can also be used as a restrictive-type 2-way, pressure-compensated flow regulator when the bypass line is blocked.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Flow Control, 3-Way Valve - PV72-30 - HydraForce, Inc.
Lincolnshire, IL, USA
Proportional Flow Control, 3-Way Valve
PV72-30
Proportional Flow Control, 3-Way Valve PV72-30
A solenoid-operated, electrically-variabl e, three-port, pressure-compensated , spooltype, normally closed when de-energized, proportional fl ow control valve. It can be used as a priority-type fl ow regulator with pressure-compensated , regulated and bypass flow. It can also be used as a restrictive-type 2-way, pressure-compensated flow regulator when the bypass line is blocked.

A solenoid-operated, electrically-variable, three-port, pressure-compensated, spooltype, normally closed when de-energized, proportional fl ow control valve. It can be used as a priority-type fl ow regulator with pressure-compensated, regulated and bypass flow. It can also be used as a restrictive-type 2-way, pressure-compensated flow regulator when the bypass line is blocked.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number PV72-30
Product Name Proportional Flow Control, 3-Way Valve
Valve Type Control Valve; Cartridge
Primary Material Steel
Media Hydraulic
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121601010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.98 inch (25.00 mm)
View Details
Single Stage High Accuracy Diaphragm Regulator - PRDB - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Sporlan Oil Level Control Components - OCV-10 CHECK VALVE - Parker Sporlan Division
Specs
Valve Type Control Valve
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 700.53 psi (493 m H2O)
View Details