HydraForce, Inc. Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® HSV10-22

Description
A solenoid-operated, 2-way, normally closed, piloted, poppet-type, screw-in hydraulic cartridge valve for load-holding in high pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV10-22 blocks flow from 2 to 1. In this mode the valve will allow flow from 1 to 2 after overcoming the spring forces. When energized, the valve will allow flow bi-directionally. Operation of Manual Override Option: For normal operation (de-energized) the manual override pin must be seated in the lower detent groove. To shift the valve manually, the operator pushes down on the knob and rotates 180° in either direction. When the manual override is actuated, increased flow can be achieved by pulling on the knob. FEATURES • Continuous-duty rated coil. • Hardened seat for long life and low leakage. • Optional coil voltages and terminations. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • Waterproof E-Coils rated up to IP69K. • Unitized, molded coil design. • 1000-hour salt-spray rated solenoid tubes and coils. • All HyPerformance products are tested to NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%.
Datasheet
Description
A solenoid-operated, 2-way, normally closed, piloted, poppet-type, screw-in hydraulic cartridge valve for load-holding in high pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV10-22 blocks flow from 2 to 1. In this mode the valve will allow flow from 1 to 2 after overcoming the spring forces. When energized, the valve will allow flow bi-directionally. Operation of Manual Override Option: For normal operation (de-energized) the manual override pin must be seated in the lower detent groove. To shift the valve manually, the operator pushes down on the knob and rotates 180° in either direction. When the manual override is actuated, increased flow can be achieved by pulling on the knob. FEATURES • Continuous-duty rated coil. • Hardened seat for long life and low leakage. • Optional coil voltages and terminations. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • Waterproof E-Coils rated up to IP69K. • Unitized, molded coil design. • 1000-hour salt-spray rated solenoid tubes and coils. • All HyPerformance products are tested to NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® - HSV10-22 - HydraForce, Inc.
Lincolnshire, IL, USA
Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance®
HSV10-22
Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance® HSV10-22
A solenoid-operated, 2-way, normally closed, piloted, poppet-type, screw-in hydraulic cartridge valve for load-holding in high pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV10-22 blocks flow from 2 to 1. In this mode the valve will allow flow from 1 to 2 after overcoming the spring forces. When energized, the valve will allow flow bi-directionally. Operation of Manual Override Option: For normal operation (de-energized) the manual override pin must be seated in the lower detent groove. To shift the valve manually, the operator pushes down on the knob and rotates 180° in either direction. When the manual override is actuated, increased flow can be achieved by pulling on the knob. FEATURES • Continuous-duty rated coil. • Hardened seat for long life and low leakage. • Optional coil voltages and terminations. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • Waterproof E-Coils rated up to IP69K. • Unitized, molded coil design. • 1000-hour salt-spray rated solenoid tubes and coils. • All HyPerformance products are tested to NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%.

A solenoid-operated, 2-way, normally closed, piloted, poppet-type, screw-in hydraulic cartridge valve
for load-holding in high pressure applications requiring low internal leakage.
OPERATION
When de-energized, the HSV10-22 blocks flow from 2 to 1. In this mode the valve will allow flow from
1 to 2 after overcoming the spring forces. When energized, the valve will allow flow bi-directionally.
Operation of Manual Override Option: For normal operation (de-energized) the manual override
pin must be seated in the lower detent groove. To shift the valve manually, the operator pushes down
on the knob and rotates 180° in either direction. When the manual override is actuated, increased
flow can be achieved by pulling on the knob.
FEATURES
• Continuous-duty rated coil.
• Hardened seat for long life and low leakage.
• Optional coil voltages and terminations.
• Efficient wet-armature construction.
• Cartridges are voltage interchangeable.
• Waterproof E-Coils rated up to IP69K.
• Unitized, molded coil design.
• 1000-hour salt-spray rated solenoid tubes and coils.
• All HyPerformance products are tested to NFPA specification T2.6.1
and are tested at a verification level of 90% and an assurance of 99%.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number HSV10-22
Product Name Poppet-Type, 2-Way, Normally Closed Solenoid-Operated On/Off Valve HyPerformance®
Valve Type Cartridge; Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Sequence Valves - 61640 - Jergens, Inc.
Specs
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
Connection Description Threaded; 9/16-18
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121466020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 1.97 inch (50.00 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Sporlan Oil Level Control Components - OF-303-BP-T - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 700.53 psi (493 m H2O)
Connection Description 3/8 SAE Flare
View Details