HydraForce, Inc. Proportional Pressure Relief Valve TS12-26

Description
A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.
Datasheet
Description
A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Pressure Relief Valve - TS12-26 - HydraForce, Inc.
Lincolnshire, IL, USA
Proportional Pressure Relief Valve
TS12-26
Proportional Pressure Relief Valve TS12-26
A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.

A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number TS12-26
Product Name Proportional Pressure Relief Valve
Valve Type Control Valve; Cartridge; Relief
Primary Material Steel
Media Hydraulic
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
Maximum Pressure 3495.41 psi (2460 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Sequence Valves - 61640 - Jergens, Inc.
Specs
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
Connection Description Threaded; 9/16-18
View Details
Swing Check Valves Flanged - 1205060 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 6.00 inch (152.40 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-13-CP60 7X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details