HydraForce, Inc. Piloted, 4-Way, Spool Valve, Vented Spring Directional Valves HyPerformance® HPD16-S67C

Description
A high-pressure, screw-in, cartridge-style, pilot-operated, 4-way, spool-type, hydraulic directional valve. OPERATION When the HPD16-S67C is in neutral position, all ports are blocked. When remote pilot signal at 1, exceeds force of bias spring, the spool shifts to allow flow from 3 to 4 and from 2 to 5. When remote pilot signal at 6 exceeds force of bias spring, the spool shifts to allow flow from 3 to 2 and from 4 to 5. FEATURES • Hardened spool and cage for long life. • 110 and 170 psi bias springs available. • All HyPerformance™ products are tested to the rigorous standards of the NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%. RATINGS Operating Pressure: 350 bar (5075 psi); 10% cycle life: 420 bar (6090 psi) Note: All HyPerformance products are tested for 900K cycles at 350 bar and 100K at 420 bar Proof Pressure: 690 bar (10000 psi) Burst Pressure: 1380 bar (20000 psi) Flow: 95 lpm (25 gpm); See Performance Chart Maximum Internal Leakage: at 350 bar (5075 psi): 330 ml/minute (20 cu. in./minute) Temperature: -40° to 100°C (-40° to 212°F) with Buna N seals; -26° to 204°C (-15° to 400°F) with Fluorocarbon seals; -54° to 107°C (-65° to 225°F) with standard PPDI Urethane seals Filtration: See page 9.010.1 Fluids: Mineral-based or synthetics with lubricating properties at viscosities of 7.4 to 420 cSt (50 to 2000 sus); See Temperature and Oil Viscosity, page 9.060.1 Installation: No restrictions; See page 9.020.1 Note: Adaptor lock kit HF P/N 4207540 (sold spearately) may be require when pilot pressure exceeds 35 bar (500 psi). Cavity: HV16-S6; See page 9.116.1_6w Cavity Tool: HCT42-S6xx; See page 8.600.1 Seal Kit: HSK16-S6U-00000 (PPDI Urethane); See page 8.650.1
Datasheet
Description
A high-pressure, screw-in, cartridge-style, pilot-operated, 4-way, spool-type, hydraulic directional valve. OPERATION When the HPD16-S67C is in neutral position, all ports are blocked. When remote pilot signal at 1, exceeds force of bias spring, the spool shifts to allow flow from 3 to 4 and from 2 to 5. When remote pilot signal at 6 exceeds force of bias spring, the spool shifts to allow flow from 3 to 2 and from 4 to 5. FEATURES • Hardened spool and cage for long life. • 110 and 170 psi bias springs available. • All HyPerformance™ products are tested to the rigorous standards of the NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%. RATINGS Operating Pressure: 350 bar (5075 psi); 10% cycle life: 420 bar (6090 psi) Note: All HyPerformance products are tested for 900K cycles at 350 bar and 100K at 420 bar Proof Pressure: 690 bar (10000 psi) Burst Pressure: 1380 bar (20000 psi) Flow: 95 lpm (25 gpm); See Performance Chart Maximum Internal Leakage: at 350 bar (5075 psi): 330 ml/minute (20 cu. in./minute) Temperature: -40° to 100°C (-40° to 212°F) with Buna N seals; -26° to 204°C (-15° to 400°F) with Fluorocarbon seals; -54° to 107°C (-65° to 225°F) with standard PPDI Urethane seals Filtration: See page 9.010.1 Fluids: Mineral-based or synthetics with lubricating properties at viscosities of 7.4 to 420 cSt (50 to 2000 sus); See Temperature and Oil Viscosity, page 9.060.1 Installation: No restrictions; See page 9.020.1 Note: Adaptor lock kit HF P/N 4207540 (sold spearately) may be require when pilot pressure exceeds 35 bar (500 psi). Cavity: HV16-S6; See page 9.116.1_6w Cavity Tool: HCT42-S6xx; See page 8.600.1 Seal Kit: HSK16-S6U-00000 (PPDI Urethane); See page 8.650.1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piloted, 4-Way, Spool Valve, Vented Spring Directional Valves HyPerformance® - HPD16-S67C - HydraForce, Inc.
Lincolnshire, IL, USA
Piloted, 4-Way, Spool Valve, Vented Spring Directional Valves HyPerformance®
HPD16-S67C
Piloted, 4-Way, Spool Valve, Vented Spring Directional Valves HyPerformance® HPD16-S67C
A high-pressure, screw-in, cartridge-style, pilot-operated, 4-way, spool-type, hydraulic directional valve. OPERATION When the HPD16-S67C is in neutral position, all ports are blocked. When remote pilot signal at 1, exceeds force of bias spring, the spool shifts to allow flow from 3 to 4 and from 2 to 5. When remote pilot signal at 6 exceeds force of bias spring, the spool shifts to allow flow from 3 to 2 and from 4 to 5. FEATURES • Hardened spool and cage for long life. • 110 and 170 psi bias springs available. • All HyPerformance™ products are tested to the rigorous standards of the NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%. RATINGS Operating Pressure: 350 bar (5075 psi); 10% cycle life: 420 bar (6090 psi) Note: All HyPerformance products are tested for 900K cycles at 350 bar and 100K at 420 bar Proof Pressure: 690 bar (10000 psi) Burst Pressure: 1380 bar (20000 psi) Flow: 95 lpm (25 gpm); See Performance Chart Maximum Internal Leakage: at 350 bar (5075 psi): 330 ml/minute (20 cu. in./minute) Temperature: -40° to 100°C (-40° to 212°F) with Buna N seals; -26° to 204°C (-15° to 400°F) with Fluorocarbon seals; -54° to 107°C (-65° to 225°F) with standard PPDI Urethane seals Filtration: See page 9.010.1 Fluids: Mineral-based or synthetics with lubricating properties at viscosities of 7.4 to 420 cSt (50 to 2000 sus); See Temperature and Oil Viscosity, page 9.060.1 Installation: No restrictions; See page 9.020.1 Note: Adaptor lock kit HF P/N 4207540 (sold spearately) may be require when pilot pressure exceeds 35 bar (500 psi). Cavity: HV16-S6; See page 9.116.1_6w Cavity Tool: HCT42-S6xx; See page 8.600.1 Seal Kit: HSK16-S6U-00000 (PPDI Urethane); See page 8.650.1

A high-pressure, screw-in, cartridge-style, pilot-operated, 4-way, spool-type, hydraulic directional valve.
OPERATION
When the HPD16-S67C is in neutral position, all ports are blocked. When remote pilot signal at 1, exceeds force of bias spring, the spool shifts to allow flow from 3 to 4 and from 2 to 5. When remote pilot signal at 6 exceeds force of bias spring, the spool shifts to allow flow from 3 to 2 and from 4 to 5.
FEATURES
• Hardened spool and cage for long life.
• 110 and 170 psi bias springs available.
• All HyPerformance™ products are tested to the rigorous standards of the NFPA specification
T2.6.1 and are tested at a verification level of 90% and an assurance of 99%.
RATINGS
Operating Pressure: 350 bar (5075 psi); 10% cycle life: 420 bar (6090 psi)
Note: All HyPerformance products are tested for 900K cycles at 350 bar and 100K at 420 bar
Proof Pressure: 690 bar (10000 psi)
Burst Pressure: 1380 bar (20000 psi)
Flow: 95 lpm (25 gpm); See Performance Chart
Maximum Internal Leakage: at 350 bar (5075 psi): 330 ml/minute (20 cu. in./minute)
Temperature: -40° to 100°C (-40° to 212°F) with Buna N seals;
-26° to 204°C (-15° to 400°F) with Fluorocarbon seals;
-54° to 107°C (-65° to 225°F) with standard PPDI Urethane seals
Filtration: See page 9.010.1
Fluids: Mineral-based or synthetics with lubricating properties at viscosities of
7.4 to 420 cSt (50 to 2000 sus); See Temperature and Oil Viscosity, page 9.060.1
Installation: No restrictions; See page 9.020.1
Note: Adaptor lock kit HF P/N 4207540 (sold spearately) may be require when pilot pressure
exceeds 35 bar (500 psi).
Cavity: HV16-S6; See page 9.116.1_6w
Cavity Tool: HCT42-S6xx; See page 8.600.1
Seal Kit: HSK16-S6U-00000 (PPDI Urethane); See page 8.650.1

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number HPD16-S67C
Product Name Piloted, 4-Way, Spool Valve, Vented Spring Directional Valves HyPerformance®
Valve Type Directional; Pilot; Cartridge; Spool
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Sequence Valves - 61640 - Jergens, Inc.
Specs
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
Connection Description Threaded; 9/16-18
View Details
57P Butterfly Valve Gear 1 5 14 - 103737120 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 11.81 inch (300.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
1/4-28 or 10-32 Threaded Ports, Multi-Port Selector Ball Valve - MBV_MultiPort_Selector - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MSE-25-Z LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.25 inch (6.35 mm)
View Details