HydraForce, Inc. Poppet, 3-Port, Normally Closed SPCL10-30

Description
A solenoid-operated, normally-closed, proportional, poppet-type, screw-in hydraulic cartridge valve incorporating an integral load-sense pressure port with isolation check.
Datasheet
Description
A solenoid-operated, normally-closed, proportional, poppet-type, screw-in hydraulic cartridge valve incorporating an integral load-sense pressure port with isolation check.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poppet, 3-Port, Normally Closed - SPCL10-30 - HydraForce, Inc.
Lincolnshire, IL, USA
Poppet, 3-Port, Normally Closed
SPCL10-30
Poppet, 3-Port, Normally Closed SPCL10-30
A solenoid-operated, normally-closed, proportional, poppet-type, screw-in hydraulic cartridge valve incorporating an integral load-sense pressure port with isolation check.

A solenoid-operated, normally-closed, proportional, poppet-type, screw-in hydraulic cartridge valve incorporating an integral load-sense pressure port with isolation check.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SPCL10-30
Product Name Poppet, 3-Port, Normally Closed
Valve Type Control Valve; Directional; Pilot; Double Check; Lift Check; Cartridge; Check; Poppet
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 3625.94 psi (2552 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

4.5 mm Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.18 inch (4.69 mm)
Connection Description Press-In - Into Plastic
View Details
Electrically Actuated Carbon Steel Ball Valve - E2C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
VALVES - BP-025-SS-T-SW-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details