HydraForce, Inc. Check, Pilot-to-Open Directional Valves HyPerformance® HPCV16

Description
An in-line housed, pilot-operated, hydraulic check valve for use in high pressure blocking or load-holding circuits. OPERATION The HPCV16 allows flow from B to A, while normally blocking flow from A to B. Flow will be allowed from A to B when pressure is applied at X. This valve has a 2.3:1 pilot ratio, meaning that at least 44 percent of the load pressure held at A is required at X to open the valve. The check is spring-biased at 1.7 bar (25 psi) or 4.1 bar (60 psi) to assure holding in static or no-load conditions. A sealed pilot piston option is available. FEATURES • Hardened seat for long life and low leakage. • Optional sealed pilot piston. • Optional spring ranges. • Check section is serviceable as a cartridge. • All HyPerformance products are tested to the rigorous standards of the NFPA specification T2.6.1. • All HyPerformance valves are tested at a verification level of 90% and an assurance of 99%.
Datasheet
Description
An in-line housed, pilot-operated, hydraulic check valve for use in high pressure blocking or load-holding circuits. OPERATION The HPCV16 allows flow from B to A, while normally blocking flow from A to B. Flow will be allowed from A to B when pressure is applied at X. This valve has a 2.3:1 pilot ratio, meaning that at least 44 percent of the load pressure held at A is required at X to open the valve. The check is spring-biased at 1.7 bar (25 psi) or 4.1 bar (60 psi) to assure holding in static or no-load conditions. A sealed pilot piston option is available. FEATURES • Hardened seat for long life and low leakage. • Optional sealed pilot piston. • Optional spring ranges. • Check section is serviceable as a cartridge. • All HyPerformance products are tested to the rigorous standards of the NFPA specification T2.6.1. • All HyPerformance valves are tested at a verification level of 90% and an assurance of 99%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Check, Pilot-to-Open Directional Valves HyPerformance® - HPCV16 - HydraForce, Inc.
Lincolnshire, IL, USA
Check, Pilot-to-Open Directional Valves HyPerformance®
HPCV16
Check, Pilot-to-Open Directional Valves HyPerformance® HPCV16
An in-line housed, pilot-operated, hydraulic check valve for use in high pressure blocking or load-holding circuits. OPERATION The HPCV16 allows flow from B to A, while normally blocking flow from A to B. Flow will be allowed from A to B when pressure is applied at X. This valve has a 2.3:1 pilot ratio, meaning that at least 44 percent of the load pressure held at A is required at X to open the valve. The check is spring-biased at 1.7 bar (25 psi) or 4.1 bar (60 psi) to assure holding in static or no-load conditions. A sealed pilot piston option is available. FEATURES • Hardened seat for long life and low leakage. • Optional sealed pilot piston. • Optional spring ranges. • Check section is serviceable as a cartridge. • All HyPerformance products are tested to the rigorous standards of the NFPA specification T2.6.1. • All HyPerformance valves are tested at a verification level of 90% and an assurance of 99%.

An in-line housed, pilot-operated, hydraulic check valve for use in high pressure blocking or
load-holding circuits.
OPERATION
The HPCV16 allows flow from B to A, while normally blocking flow from A to B. Flow will be
allowed from A to B when pressure is applied at X.
This valve has a 2.3:1 pilot ratio, meaning that at least 44 percent of the load pressure held
at A is required at X to open the valve.
The check is spring-biased at 1.7 bar (25 psi) or 4.1 bar (60 psi) to assure holding in static
or no-load conditions.
A sealed pilot piston option is available.
FEATURES
• Hardened seat for long life and low leakage.
• Optional sealed pilot piston.
• Optional spring ranges.
• Check section is serviceable as a cartridge.
• All HyPerformance products are tested to the rigorous standards of the NFPA
specification T2.6.1.
• All HyPerformance valves are tested at a verification level of 90% and an
assurance of 99%.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number HPCV16
Product Name Check, Pilot-to-Open Directional Valves HyPerformance®
Valve Type Pilot; Check
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-SS-T-BSP-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Ball Check Valve 0 5 4 - 1290040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 3.94 inch (100.00 mm)
View Details
5mm Hex Body, Duckbill Check Valve - CKV-M3 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details