HydraForce, Inc. Pilot Operated Directional Valve PD16-S67C

Description
Hardened spool and cage for long life. 110 and 170 psi bias springs available.
Datasheet
Description
Hardened spool and cage for long life. 110 and 170 psi bias springs available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Operated Directional Valve - PD16-S67C - HydraForce, Inc.
Lincolnshire, IL, USA
Pilot Operated Directional Valve
PD16-S67C
Pilot Operated Directional Valve PD16-S67C
Hardened spool and cage for long life. 110 and 170 psi bias springs available.

Hardened spool and cage for long life.
110 and 170 psi bias springs available.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number PD16-S67C
Product Name Pilot Operated Directional Valve
Valve Type Control Valve; Directional; Pilot; Cartridge; Spool
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 0.00 to 3500.00 psi (0.0 to 2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE BODY 3X4X2 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.38 inch (9.52 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
Air solenoid valve - CPE24-M1H-3OL-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers