HydraForce, Inc. Spool Type - 4 Way/2 Pos. Solenoid Valve SV08-44

Description
A solenoid-operated, 4-way, 2-position, direct-acting, spool-type, screw-in hydraulic cartridge valve.
Datasheet
Description
A solenoid-operated, 4-way, 2-position, direct-acting, spool-type, screw-in hydraulic cartridge valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 4 Way/2 Pos. Solenoid Valve - SV08-44 - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 4 Way/2 Pos. Solenoid Valve
SV08-44
Spool Type - 4 Way/2 Pos. Solenoid Valve SV08-44
A solenoid-operated, 4-way, 2-position, direct-acting, spool-type, screw-in hydraulic cartridge valve.

A solenoid-operated, 4-way, 2-position, direct-acting, spool-type, screw-in hydraulic cartridge valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV08-44
Product Name Spool Type - 4 Way/2 Pos. Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3002.28 psi (2113 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-SS-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Electrically Actuated Carbon Steel Ball Valve - E3C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details