HydraForce, Inc. Bypass Flow Control FR10-39

Description
A screw-in, cartridge-style, adjustable orifice, pressure-compensated , manuallyoperated, bypass-type hydraulic flow regulating valve. It can be used as a priority-type flow regulator or a restrictive-type 2-way flow regulator when the bypass port is blocked.
Datasheet
Description
A screw-in, cartridge-style, adjustable orifice, pressure-compensated , manuallyoperated, bypass-type hydraulic flow regulating valve. It can be used as a priority-type flow regulator or a restrictive-type 2-way flow regulator when the bypass port is blocked.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bypass Flow Control - FR10-39 - HydraForce, Inc.
Lincolnshire, IL, USA
Bypass Flow Control
FR10-39
Bypass Flow Control FR10-39
A screw-in, cartridge-style, adjustable orifice, pressure-compensated , manuallyoperated, bypass-type hydraulic flow regulating valve. It can be used as a priority-type flow regulator or a restrictive-type 2-way flow regulator when the bypass port is blocked.

A screw-in, cartridge-style, adjustable orifice, pressure-compensated, manuallyoperated, bypass-type hydraulic flow regulating valve. It can be used as a priority-type flow regulator or a restrictive-type 2-way flow regulator when the bypass port is blocked.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number FR10-39
Product Name Bypass Flow Control
Valve Type Cartridge
Primary Material Aluminum
Media Hydraulic
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Sequence Valves - 61640 - Jergens, Inc.
Specs
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
Connection Description Threaded; 9/16-18
View Details
57P Butterfly Valve Gear 1 5 14 - 123717040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
10-32 Port, Two-Stage Diaphragm Pressure Regulator - PRD3 - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-26-C 6X6 FPT 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details