HydraForce, Inc. Spool Type - 4 Way/3 Pos. Solenoid Valve SV08-47D

Description
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, motor spool, screwin hydraulic cartridge valve.
Description
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, motor spool, screwin hydraulic cartridge valve.

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 4 Way/3 Pos. Solenoid Valve - SV08-47D - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 4 Way/3 Pos. Solenoid Valve
SV08-47D
Spool Type - 4 Way/3 Pos. Solenoid Valve SV08-47D
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, motor spool, screwin hydraulic cartridge valve.

A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, motor spool, screwin hydraulic cartridge valve.

Supplier's Site

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV08-47D
Product Name Spool Type - 4 Way/3 Pos. Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3002.28 psi (2113 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Molded Port Outlet VHS® Series Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details
One Piece Economy Valve - VME3 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic; Chemical
View Details
VALVES - BP90-025-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details