HydraForce, Inc. Spool Type - 4 Way/2 Pos. Solenoid Valve SV12-42

Description
A solenoid-operated, two-position, four-way, direct-acting spool-type, screw-in hydraulic cartridge valve.
Datasheet
Description
A solenoid-operated, two-position, four-way, direct-acting spool-type, screw-in hydraulic cartridge valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 4 Way/2 Pos. Solenoid Valve - SV12-42 - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 4 Way/2 Pos. Solenoid Valve
SV12-42
Spool Type - 4 Way/2 Pos. Solenoid Valve SV12-42
A solenoid-operated, two-position, four-way, direct-acting spool-type, screw-in hydraulic cartridge valve.

A solenoid-operated, two-position, four-way, direct-acting spool-type, screw-in hydraulic cartridge valve.

Supplier's Site
Spool, 2-Position, 4-Way - SV12-42 - HydraForce, Inc.
Lincolnshire, IL, USA
Spool, 2-Position, 4-Way
SV12-42
Spool, 2-Position, 4-Way SV12-42
A solenoid-operated, two-position, four-way, direct-acting spool-type, screw-in hydraulic cartridge valve.

A solenoid-operated, two-position, four-way, direct-acting spool-type, screw-in hydraulic cartridge valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc. HydraForce, Inc.
Product Category Industrial Valves Industrial Valves
Product Number SV12-42 SV12-42
Product Name Spool Type - 4 Way/2 Pos. Solenoid Valve Spool, 2-Position, 4-Way
Valve Type Directional; Cartridge; Solenoid; Spool Directional; Cartridge; Spool
Primary Material Aluminum Aluminum
Media Hydraulic Hydraulic
Valve Size 0.75 inch (19.05 mm) 0.75 inch (19.05 mm)
Maximum Pressure 3480.90 psi (2450 m H2O) 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-PP-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121532012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.26 inch (32.00 mm)
View Details
Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details