HydraForce, Inc. Check Valve - Pilot Operated PC08-30

Description
A screw-in, cartridge-style, pilot-operated, hydraulic check valve for use in blocking or load-holding circuits.
Datasheet
Description
A screw-in, cartridge-style, pilot-operated, hydraulic check valve for use in blocking or load-holding circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Check Valve - Pilot Operated - PC08-30 - HydraForce, Inc.
Lincolnshire, IL, USA
Check Valve - Pilot Operated
PC08-30
Check Valve - Pilot Operated PC08-30
A screw-in, cartridge-style, pilot-operated, hydraulic check valve for use in blocking or load-holding circuits.

A screw-in, cartridge-style, pilot-operated, hydraulic check valve for use in blocking or load-holding circuits.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number PC08-30
Product Name Check Valve - Pilot Operated
Valve Type Pilot; Ball Check; Cartridge; Check
Primary Material Steel
Media Hydraulic
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3500.00 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details
250 High Pressure, Pilot-Operated Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Pilot-Operated Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375803 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.32 inch (59.00 mm)
View Details