HydraForce, Inc. Poppet-Type, 2-Way, Normally Open Solenoid-Operated On/Off Valve HyPerformance® HSV10-21

Description
A solenoid-operated, 2-way, normally open, poppet-type, screw-in hydraulic cartridge valve, for blocking or load-holding in high pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV10-21 allows flow from 2 to 1, while flow from 1 to 2 is severely restricted. When energized, the cartridge’s poppet closes on its seat, blocking flow from 2 to 1. In this mode the cartridge will allow flow from 1 to 2 after overcoming the actuator and spring forces. Operation of Manual Override Option: The manual override feature is intended for emergency use, not for continuous duty operation. To shift the valve manually, push and hold down the manual override button/knob. FEATURES • Continuous-duty rated coil. • Hardened seat for long life and low leakage. • Optional coil voltages and terminations. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • Waterproof E-Coils rated up to IP69K. • Unitized, molded coil design. • 1000-hour salt-spray rated solenoid tubes and coils. • All HyPerformance products are tested to NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%.
Datasheet
Description
A solenoid-operated, 2-way, normally open, poppet-type, screw-in hydraulic cartridge valve, for blocking or load-holding in high pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV10-21 allows flow from 2 to 1, while flow from 1 to 2 is severely restricted. When energized, the cartridge’s poppet closes on its seat, blocking flow from 2 to 1. In this mode the cartridge will allow flow from 1 to 2 after overcoming the actuator and spring forces. Operation of Manual Override Option: The manual override feature is intended for emergency use, not for continuous duty operation. To shift the valve manually, push and hold down the manual override button/knob. FEATURES • Continuous-duty rated coil. • Hardened seat for long life and low leakage. • Optional coil voltages and terminations. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • Waterproof E-Coils rated up to IP69K. • Unitized, molded coil design. • 1000-hour salt-spray rated solenoid tubes and coils. • All HyPerformance products are tested to NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poppet-Type, 2-Way, Normally Open Solenoid-Operated On/Off Valve HyPerformance® - HSV10-21 - HydraForce, Inc.
Lincolnshire, IL, USA
Poppet-Type, 2-Way, Normally Open Solenoid-Operated On/Off Valve HyPerformance®
HSV10-21
Poppet-Type, 2-Way, Normally Open Solenoid-Operated On/Off Valve HyPerformance® HSV10-21
A solenoid-operated, 2-way, normally open, poppet-type, screw-in hydraulic cartridge valve, for blocking or load-holding in high pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV10-21 allows flow from 2 to 1, while flow from 1 to 2 is severely restricted. When energized, the cartridge’s poppet closes on its seat, blocking flow from 2 to 1. In this mode the cartridge will allow flow from 1 to 2 after overcoming the actuator and spring forces. Operation of Manual Override Option: The manual override feature is intended for emergency use, not for continuous duty operation. To shift the valve manually, push and hold down the manual override button/knob. FEATURES • Continuous-duty rated coil. • Hardened seat for long life and low leakage. • Optional coil voltages and terminations. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • Waterproof E-Coils rated up to IP69K. • Unitized, molded coil design. • 1000-hour salt-spray rated solenoid tubes and coils. • All HyPerformance products are tested to NFPA specification T2.6.1 and are tested at a verification level of 90% and an assurance of 99%.

A solenoid-operated, 2-way, normally open, poppet-type, screw-in hydraulic cartridge valve,
for blocking or load-holding in high pressure applications requiring low internal leakage.
OPERATION
When de-energized, the HSV10-21 allows flow from 2 to 1, while flow from 1 to 2 is severely restricted.
When energized, the cartridge’s poppet closes on its seat, blocking flow from 2 to 1. In this mode the
cartridge will allow flow from 1 to 2 after overcoming the actuator and spring forces.
Operation of Manual Override Option: The manual override feature is intended for emergency use,
not for continuous duty operation. To shift the valve manually, push and hold down the manual override
button/knob.
FEATURES
• Continuous-duty rated coil.
• Hardened seat for long life and low leakage.
• Optional coil voltages and terminations.
• Efficient wet-armature construction.
• Cartridges are voltage interchangeable.
• Waterproof E-Coils rated up to IP69K.
• Unitized, molded coil design.
• 1000-hour salt-spray rated solenoid tubes and coils.
• All HyPerformance products are tested to NFPA specification T2.6.1
and are tested at a verification level of 90% and an assurance of 99%.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number HSV10-21
Product Name Poppet-Type, 2-Way, Normally Open Solenoid-Operated On/Off Valve HyPerformance®
Valve Type Cartridge; Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-SS-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121532010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 0.98 inch (25.00 mm)
View Details
10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details