HydraForce, Inc. Proportional, Pilot-Operated Valve PE12-S67H

Description
A screw-in, cartridge-style, proportional, spring-centered, pilot-operated spool-type hydraulic directional valve.
Datasheet
Description
A screw-in, cartridge-style, proportional, spring-centered, pilot-operated spool-type hydraulic directional valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional, Pilot-Operated Valve - PE12-S67H - HydraForce, Inc.
Lincolnshire, IL, USA
Proportional, Pilot-Operated Valve
PE12-S67H
Proportional, Pilot-Operated Valve PE12-S67H
A screw-in, cartridge-style, proportional, spring-centered, pilot-operated spool-type hydraulic directional valve.

A screw-in, cartridge-style, proportional, spring-centered, pilot-operated spool-type hydraulic directional valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number PE12-S67H
Product Name Proportional, Pilot-Operated Valve
Valve Type Control Valve; Pilot; Cartridge
Primary Material Steel
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Controller, Simple With 145 Psi Relief Valve, Gauge And Ball - 162-1110-50100 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121463020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details