HydraForce, Inc. Poppet Type Normally Open Solenoid Valve SVCL10-32

Description
A solenoid-operated, normally-closed, on/off, poppet-type, screw-in hydraulic cartridge valve incorporating an integral load-sense pressure port with isolation check. FEATURES • Continuous-duty rated coil. • Hardened precision seat for long life and low leakage. • Optional coil voltages and terminations. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • All ports may be fully pressurized. • Unitized, molded coil design. • Optional waterproof E‑Coils rated up to IP69K. • Industry common cavity. • Reduce manifold space claim.
Datasheet
Description
A solenoid-operated, normally-closed, on/off, poppet-type, screw-in hydraulic cartridge valve incorporating an integral load-sense pressure port with isolation check. FEATURES • Continuous-duty rated coil. • Hardened precision seat for long life and low leakage. • Optional coil voltages and terminations. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • All ports may be fully pressurized. • Unitized, molded coil design. • Optional waterproof E‑Coils rated up to IP69K. • Industry common cavity. • Reduce manifold space claim.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poppet Type Normally Open Solenoid Valve - SVCL10-32 - HydraForce, Inc.
Lincolnshire, IL, USA
Poppet Type Normally Open Solenoid Valve
SVCL10-32
Poppet Type Normally Open Solenoid Valve SVCL10-32
A solenoid-operated, normally-closed, on/off, poppet-type, screw-in hydraulic cartridge valve incorporating an integral load-sense pressure port with isolation check. FEATURES • Continuous-duty rated coil. • Hardened precision seat for long life and low leakage. • Optional coil voltages and terminations. • Efficient wet-armature construction. • Cartridges are voltage interchangeable. • All ports may be fully pressurized. • Unitized, molded coil design. • Optional waterproof E‑Coils rated up to IP69K. • Industry common cavity. • Reduce manifold space claim.

A solenoid-operated, normally-closed, on/off, poppet-type, screw-in hydraulic cartridge
valve incorporating an integral load-sense pressure port with isolation check.

FEATURES
• Continuous-duty rated coil.
• Hardened precision seat for long life and low leakage.
• Optional coil voltages and terminations.
• Efficient wet-armature construction.
• Cartridges are voltage interchangeable.
• All ports may be fully pressurized.
• Unitized, molded coil design.
• Optional waterproof E‑Coils rated up to IP69K.
• Industry common cavity.
• Reduce manifold space claim.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SVCL10-32
Product Name Poppet Type Normally Open Solenoid Valve
Valve Type Directional; Cartridge
Media Hydraulic
Maximum Pressure 3625.94 psi (2552 m H2O)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
T 342 Diaphragm Valve Wheel Operator - 1131015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.50 inch (38.10 mm)
View Details
Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details