HydraForce, Inc. Spool-Type, 3-Port, Normally Closed, Control Valve Flow Control HyPerformance® HPV12-31

Description
A high pressure, solenoid-operated, electrically-variabl e, three-port, pressure-compensated , spool-type, normally open when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and bypass flow. It can also be used as a restrictive-type 2-way, pressure-compensated flow regulator when the bypass line (port 2) is blocked. OPERATION With inlet flow at port 1, the HPV12-31 will regulate priority flow out of port 3 regardless of system working pressure, with flow rate inversely proportional to current applied to the solenoid. Excess flow will bypass out of port 2 and can be used for auxiliary function control. Note: Avoid dead-heading of priority line by external valving to prevent blocking of bypass line. In restrictive mode applications, bypass port 2 has to be blocked. Flow rate out of port 3 remains inversely proportional to current applied to the solenoid regardless of load (pressure) applied to port 3. FEATURES • Excellent linearity and hysteresis. • Hardened spool and cage for long life. • Compensated flow control. • Efficient wet-armature construction. • Patented high-strength solenoid tube. • 2 or 3-ported operation. • Uses more compact 10-size coil. • Coil waterproofing standard. • All HyPerformance™ products are tested to NFPA specification T2.6.1. • and are tested at a verification level of 90% and an assurance of 99%.
Datasheet
Description
A high pressure, solenoid-operated, electrically-variabl e, three-port, pressure-compensated , spool-type, normally open when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and bypass flow. It can also be used as a restrictive-type 2-way, pressure-compensated flow regulator when the bypass line (port 2) is blocked. OPERATION With inlet flow at port 1, the HPV12-31 will regulate priority flow out of port 3 regardless of system working pressure, with flow rate inversely proportional to current applied to the solenoid. Excess flow will bypass out of port 2 and can be used for auxiliary function control. Note: Avoid dead-heading of priority line by external valving to prevent blocking of bypass line. In restrictive mode applications, bypass port 2 has to be blocked. Flow rate out of port 3 remains inversely proportional to current applied to the solenoid regardless of load (pressure) applied to port 3. FEATURES • Excellent linearity and hysteresis. • Hardened spool and cage for long life. • Compensated flow control. • Efficient wet-armature construction. • Patented high-strength solenoid tube. • 2 or 3-ported operation. • Uses more compact 10-size coil. • Coil waterproofing standard. • All HyPerformance™ products are tested to NFPA specification T2.6.1. • and are tested at a verification level of 90% and an assurance of 99%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spool-Type, 3-Port, Normally Closed, Control Valve Flow Control HyPerformance® - HPV12-31 - HydraForce, Inc.
Lincolnshire, IL, USA
Spool-Type, 3-Port, Normally Closed, Control Valve Flow Control HyPerformance®
HPV12-31
Spool-Type, 3-Port, Normally Closed, Control Valve Flow Control HyPerformance® HPV12-31
A high pressure, solenoid-operated, electrically-variabl e, three-port, pressure-compensated , spool-type, normally open when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and bypass flow. It can also be used as a restrictive-type 2-way, pressure-compensated flow regulator when the bypass line (port 2) is blocked. OPERATION With inlet flow at port 1, the HPV12-31 will regulate priority flow out of port 3 regardless of system working pressure, with flow rate inversely proportional to current applied to the solenoid. Excess flow will bypass out of port 2 and can be used for auxiliary function control. Note: Avoid dead-heading of priority line by external valving to prevent blocking of bypass line. In restrictive mode applications, bypass port 2 has to be blocked. Flow rate out of port 3 remains inversely proportional to current applied to the solenoid regardless of load (pressure) applied to port 3. FEATURES • Excellent linearity and hysteresis. • Hardened spool and cage for long life. • Compensated flow control. • Efficient wet-armature construction. • Patented high-strength solenoid tube. • 2 or 3-ported operation. • Uses more compact 10-size coil. • Coil waterproofing standard. • All HyPerformance™ products are tested to NFPA specification T2.6.1. • and are tested at a verification level of 90% and an assurance of 99%.

A high pressure, solenoid-operated, electrically-variable, three-port, pressure-compensated,
spool-type, normally open when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated, regulated and bypass flow. It can also be
used as a restrictive-type 2-way, pressure-compensated flow regulator when the bypass line
(port 2) is blocked.
OPERATION
With inlet flow at port 1, the HPV12-31 will regulate priority flow out of port 3 regardless of system
working pressure, with flow rate inversely proportional to current applied to the solenoid. Excess flow will bypass out of port 2 and can be used for auxiliary function control.
Note: Avoid dead-heading of priority line by external valving to prevent blocking of bypass line. In
restrictive mode applications, bypass port 2 has to be blocked. Flow rate out of port 3 remains
inversely proportional to current applied to the solenoid regardless of load (pressure) applied to port 3.
FEATURES
• Excellent linearity and hysteresis.
• Hardened spool and cage for long life.
• Compensated flow control.
• Efficient wet-armature construction.
• Patented high-strength solenoid tube.
• 2 or 3-ported operation.
• Uses more compact 10-size coil.
• Coil waterproofing standard.
• All HyPerformance™ products are tested to NFPA specification T2.6.1.
• and are tested at a verification level of 90% and an assurance of 99%.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number HPV12-31
Product Name Spool-Type, 3-Port, Normally Closed, Control Valve Flow Control HyPerformance®
Valve Type Cartridge; Solenoid; Spool
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Valves - 61603 - Jergens, Inc.
Specs
Valve Type Control Valve
Connection Description Threaded; 1/4 NPT
View Details
Ball Check Valve 0 5 4 - 1223007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.75 inch (19.05 mm)
View Details
10-32 Port, Two-Stage Diaphragm Pressure Regulator - PRD3 - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-313SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details