HydraForce, Inc. Poppet Type - 2 Way Solenoid Valve SV12-23

Description
A solenoid-operated, two-way, normally open, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage.
Datasheet
Description
A solenoid-operated, two-way, normally open, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poppet Type - 2 Way Solenoid Valve - SV12-23 - HydraForce, Inc.
Lincolnshire, IL, USA
Poppet Type - 2 Way Solenoid Valve
SV12-23
Poppet Type - 2 Way Solenoid Valve SV12-23
A solenoid-operated, two-way, normally open, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage.

A solenoid-operated, two-way, normally open, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV12-23
Product Name Poppet Type - 2 Way Solenoid Valve
Valve Type Directional; Cartridge; Poppet; Solenoid
Primary Material Steel
Media Hydraulic
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Wheel Operator - 1131040 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 4.00 inch (101.60 mm)
View Details
10-32 Port, Two-Stage Diaphragm Pressure Regulator - PRD3 - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-27-0/100 - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details