HydraForce, Inc. Pressure Reducing / Relieving Valve PR50-38

Description
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve, with internal pilot and internal spring-chamber drain. It is designed to act as a pressure regulating valve for secondary circuits. Internal damping makes this valve particularly suitable for use in circuits with unstable input flows in demanding applications requiring enhanced stability.
Datasheet
Description
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve, with internal pilot and internal spring-chamber drain. It is designed to act as a pressure regulating valve for secondary circuits. Internal damping makes this valve particularly suitable for use in circuits with unstable input flows in demanding applications requiring enhanced stability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing / Relieving Valve - PR50-38 - HydraForce, Inc.
Lincolnshire, IL, USA
Pressure Reducing / Relieving Valve
PR50-38
Pressure Reducing / Relieving Valve PR50-38
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve, with internal pilot and internal spring-chamber drain. It is designed to act as a pressure regulating valve for secondary circuits. Internal damping makes this valve particularly suitable for use in circuits with unstable input flows in demanding applications requiring enhanced stability.

A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve, with internal pilot and internal spring-chamber drain. It is designed to act as a pressure regulating valve for secondary circuits. Internal damping makes this valve particularly suitable for use in circuits with unstable input flows in demanding applications requiring enhanced stability.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number PR50-38
Product Name Pressure Reducing / Relieving Valve
Valve Type Cartridge; Spool; Relief
Primary Material Steel
Media Hydraulic
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

558 Series Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514002 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details