HydraForce, Inc. Pressure Reducing / Relieving Valve PR58-38

Description
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve, with internal pilot and internal spring-chamber drain. It is designed to act as a pressure regulating valve for secondary circuits. Internal damping makes this valve particularly suitable for use in circuits with unstable input flows in demanding applications requiring enhanced stability.
Datasheet
Description
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve, with internal pilot and internal spring-chamber drain. It is designed to act as a pressure regulating valve for secondary circuits. Internal damping makes this valve particularly suitable for use in circuits with unstable input flows in demanding applications requiring enhanced stability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing / Relieving Valve - PR58-38 - HydraForce, Inc.
Lincolnshire, IL, USA
Pressure Reducing / Relieving Valve
PR58-38
Pressure Reducing / Relieving Valve PR58-38
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve, with internal pilot and internal spring-chamber drain. It is designed to act as a pressure regulating valve for secondary circuits. Internal damping makes this valve particularly suitable for use in circuits with unstable input flows in demanding applications requiring enhanced stability.

A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve, with internal pilot and internal spring-chamber drain. It is designed to act as a pressure regulating valve for secondary circuits. Internal damping makes this valve particularly suitable for use in circuits with unstable input flows in demanding applications requiring enhanced stability.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number PR58-38
Product Name Pressure Reducing / Relieving Valve
Valve Type Cartridge
Primary Material Aluminum; Steel (optional feature)
Media Hydraulic
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 3500.00 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-CPVC-T-U-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
One Piece Mini Ball Valve - VNH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas; Gasoline / Diesel Fuel; Air
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details