HydraForce, Inc. Unloading Pilot UP10-40

Description
A screw-in, cartridge-style, remote sequence, piloted unloading valve with 2 fixed unload/reload pressure ratios of 60%, 70% or 80%, for use in accumulator-type hydraulic systems..
Datasheet
Description
A screw-in, cartridge-style, remote sequence, piloted unloading valve with 2 fixed unload/reload pressure ratios of 60%, 70% or 80%, for use in accumulator-type hydraulic systems..
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unloading Pilot - UP10-40 - HydraForce, Inc.
Lincolnshire, IL, USA
Unloading Pilot
UP10-40
Unloading Pilot UP10-40
A screw-in, cartridge-style, remote sequence, piloted unloading valve with 2 fixed unload/reload pressure ratios of 60%, 70% or 80%, for use in accumulator-type hydraulic systems..

A screw-in, cartridge-style, remote sequence, piloted unloading valve with 2 fixed unload/reload pressure ratios of 60%, 70% or 80%, for use in accumulator-type hydraulic systems..

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number UP10-40
Product Name Unloading Pilot
Valve Type Pilot; Cartridge; Spool
Primary Material Steel
Media Hydraulic
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 3002.28 psi (2113 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

6 mm Zero Leak 316L Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.23 inch (5.94 mm)
Connection Description Press-In - Into Plastic
View Details
Two-Pieced Screwed Body Valve - VME1 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic
View Details
VALVES - BP-049-SS-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details