HydraForce, Inc. Pressure Reducing / Relieving Valve PR08-32

Description
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve with internal pilot and internal spring chamber drain, designed to act as a pressure-regulating device for secondary circuits. It is intended for use in stable input flow circuits.
Datasheet
Description
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve with internal pilot and internal spring chamber drain, designed to act as a pressure-regulating device for secondary circuits. It is intended for use in stable input flow circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing / Relieving Valve - PR08-32 - HydraForce, Inc.
Lincolnshire, IL, USA
Pressure Reducing / Relieving Valve
PR08-32
Pressure Reducing / Relieving Valve PR08-32
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve with internal pilot and internal spring chamber drain, designed to act as a pressure-regulating device for secondary circuits. It is intended for use in stable input flow circuits.

A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve with internal pilot and internal spring chamber drain, designed to act as a pressure-regulating device for secondary circuits. It is intended for use in stable
input flow circuits.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number PR08-32
Product Name Pressure Reducing / Relieving Valve
Valve Type Cartridge
Primary Material Aluminum; Steel (optional feature)
Media Hydraulic
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 3500.00 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
Lead-Free Brass Ball Valve -  - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details