HydraForce, Inc. Pressure Compensator EC16-40

Description
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fixed or variable orifice to yield a three-port (bypass-type), pressurecompensated, flow regulating hydraulic valve.
Datasheet
Description
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fixed or variable orifice to yield a three-port (bypass-type), pressurecompensated, flow regulating hydraulic valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Compensator - EC16-40 - HydraForce, Inc.
Lincolnshire, IL, USA
Pressure Compensator
EC16-40
Pressure Compensator EC16-40
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fixed or variable orifice to yield a three-port (bypass-type), pressurecompensated, flow regulating hydraulic valve.

A screw-in, cartridge-style pressure-compensating element, intended for use with a remote fixed or variable orifice to yield a three-port (bypass-type), pressurecompensated, flow regulating hydraulic valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number EC16-40
Product Name Pressure Compensator
Valve Type Cartridge
Primary Material Aluminum
Media Hydraulic
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
Maximum Pressure 3500.00 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.38 inch (9.52 mm)
View Details
T 21 Ball Valve 0 5 4 - 121609010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.98 inch (25.00 mm)
View Details
Twist Sleeve Metering Valve - MIL-MV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metering
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details