HydraForce, Inc. HydraForce® Drop-In Cartridge Valves G3

Description
Introducing HydraForce® G3 – A new generation of remarkably efficient, high performance, 'drop-in' cartridge valves designed specifically for powertrain, diesel engine and pilot control applications. Engineered to perform flawlessly in the harshest, high-temperature conditions – G3 valves operate at significantly lower amperages while delivering the same or better performance as conventional designs. G3 offers five compelling advantages for your applications: Precise linear control with low hysteresis Higher on/off force levels for maximum flow capacity Responsive in low-temperature conditions Proportional current draw reduced by 30% Lower pull-in voltage on Solenoid product
Description
Introducing HydraForce® G3 – A new generation of remarkably efficient, high performance, 'drop-in' cartridge valves designed specifically for powertrain, diesel engine and pilot control applications. Engineered to perform flawlessly in the harshest, high-temperature conditions – G3 valves operate at significantly lower amperages while delivering the same or better performance as conventional designs. G3 offers five compelling advantages for your applications: Precise linear control with low hysteresis Higher on/off force levels for maximum flow capacity Responsive in low-temperature conditions Proportional current draw reduced by 30% Lower pull-in voltage on Solenoid product

Suppliers

Company
Product
Description
Supplier Links
HydraForce® Drop-In Cartridge Valves - G3 - HydraForce, Inc.
Lincolnshire, IL, USA
HydraForce® Drop-In Cartridge Valves
G3
HydraForce® Drop-In Cartridge Valves G3
Introducing HydraForce® G3 – A new generation of remarkably efficient, high performance, 'drop-in' cartridge valves designed specifically for powertrain, diesel engine and pilot control applications. Engineered to perform flawlessly in the harshest, high-temperature conditions – G3 valves operate at significantly lower amperages while delivering the same or better performance as conventional designs. G3 offers five compelling advantages for your applications: Precise linear control with low hysteresis Higher on/off force levels for maximum flow capacity Responsive in low-temperature conditions Proportional current draw reduced by 30% Lower pull-in voltage on Solenoid product

Introducing HydraForce® G3 – A new generation of remarkably efficient, high performance, 'drop-in' cartridge valves designed specifically for powertrain, diesel engine and pilot control applications.
Engineered to perform flawlessly in the harshest, high-temperature conditions – G3 valves operate at significantly lower amperages while delivering the same or better performance as conventional designs.
G3 offers five compelling advantages for your applications:

  • Precise linear control with low hysteresis
  • Higher on/off force levels for maximum flow capacity
  • Responsive in low-temperature conditions
  • Proportional current draw reduced by 30%
  • Lower pull-in voltage on Solenoid product
Supplier's Site

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number G3
Product Name HydraForce® Drop-In Cartridge Valves
Valve Type Cartridge
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
57P Butterfly Valve Lever 1 5 8 - 103741050 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.92 inch (125.00 mm)
Actuation Manual
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details