HydraForce, Inc. Cross-Over Relief Valve CRV10-20

Description
The CRV10-20 cross-port relief uses two RV10-20 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges used are screw-in, direct-acting, poppet-type vaves, intended for use in lower flow circuits, requiring low internal leakage.
Datasheet
Description
The CRV10-20 cross-port relief uses two RV10-20 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges used are screw-in, direct-acting, poppet-type vaves, intended for use in lower flow circuits, requiring low internal leakage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross-Over Relief Valve - CRV10-20 - HydraForce, Inc.
Lincolnshire, IL, USA
Cross-Over Relief Valve
CRV10-20
Cross-Over Relief Valve CRV10-20
The CRV10-20 cross-port relief uses two RV10-20 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges used are screw-in, direct-acting, poppet-type vaves, intended for use in lower flow circuits, requiring low internal leakage.

The CRV10-20 cross-port relief uses two RV10-20 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges used are screw-in, direct-acting, poppet-type vaves, intended for use in lower flow circuits, requiring low internal leakage.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number CRV10-20
Product Name Cross-Over Relief Valve
Valve Type Cartridge; Relief
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-SS-T-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
57P Butterfly Valve Lever 1 5 8 - 103741040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Actuation Manual
View Details
Ultra-Miniature Diaphragm Vacuum Relief Valve - VRV - Beswick Engineering Co., Inc.
Specs
Valve Type Anti-Siphon
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details