HydraForce, Inc. Spool-Type, 3-Port, Normally Closed, Control Valve Flow Control HyPerformance® HPV16-31

Description
A high pressure, solenoid-operated, pressure-compensated , spool-type, normally open, priority type proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and bypass flow. It can also be used as a restrictive-type 2-way, pressure-compensated flow regulator when the bypass line (port 2) is blocked. OPERATION With inlet flow at port 1, the HPV16-31 will regulate priority flow out of port 3 regardless of system working pressure, with flow rate inversely proportional to the current applied to the solenoid. Excess flow will bypass out of port 2. The bypass flow can be used for auxiliary function control. Note: Avoid dead-heading of priority line by external valving to prevent blocking of bypass line. In resstrictive mode applications, bypass port 2 has to be blocked. Flow rate out of port 3 remains inversely proportional to current applied to the solenoid regardless of load (pressure) applied to port 3. FEATURES • Excellent linearity and hysteresis. • Hardened spool and cage for long life. • Compensated flow control. • Efficient wet-armature construction. • Patented high-strength solenoid tube. • 2 or 3-ported operation. • Uses more compact 10-size coil. • Coil waterproofing standard. • All HyPerformance™ products are tested to NFPA specification T2.6.1. • and are tested at a verification level of 90% and an assurance of 99%.
Datasheet
Description
A high pressure, solenoid-operated, pressure-compensated , spool-type, normally open, priority type proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and bypass flow. It can also be used as a restrictive-type 2-way, pressure-compensated flow regulator when the bypass line (port 2) is blocked. OPERATION With inlet flow at port 1, the HPV16-31 will regulate priority flow out of port 3 regardless of system working pressure, with flow rate inversely proportional to the current applied to the solenoid. Excess flow will bypass out of port 2. The bypass flow can be used for auxiliary function control. Note: Avoid dead-heading of priority line by external valving to prevent blocking of bypass line. In resstrictive mode applications, bypass port 2 has to be blocked. Flow rate out of port 3 remains inversely proportional to current applied to the solenoid regardless of load (pressure) applied to port 3. FEATURES • Excellent linearity and hysteresis. • Hardened spool and cage for long life. • Compensated flow control. • Efficient wet-armature construction. • Patented high-strength solenoid tube. • 2 or 3-ported operation. • Uses more compact 10-size coil. • Coil waterproofing standard. • All HyPerformance™ products are tested to NFPA specification T2.6.1. • and are tested at a verification level of 90% and an assurance of 99%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spool-Type, 3-Port, Normally Closed, Control Valve Flow Control HyPerformance® - HPV16-31 - HydraForce, Inc.
Lincolnshire, IL, USA
Spool-Type, 3-Port, Normally Closed, Control Valve Flow Control HyPerformance®
HPV16-31
Spool-Type, 3-Port, Normally Closed, Control Valve Flow Control HyPerformance® HPV16-31
A high pressure, solenoid-operated, pressure-compensated , spool-type, normally open, priority type proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and bypass flow. It can also be used as a restrictive-type 2-way, pressure-compensated flow regulator when the bypass line (port 2) is blocked. OPERATION With inlet flow at port 1, the HPV16-31 will regulate priority flow out of port 3 regardless of system working pressure, with flow rate inversely proportional to the current applied to the solenoid. Excess flow will bypass out of port 2. The bypass flow can be used for auxiliary function control. Note: Avoid dead-heading of priority line by external valving to prevent blocking of bypass line. In resstrictive mode applications, bypass port 2 has to be blocked. Flow rate out of port 3 remains inversely proportional to current applied to the solenoid regardless of load (pressure) applied to port 3. FEATURES • Excellent linearity and hysteresis. • Hardened spool and cage for long life. • Compensated flow control. • Efficient wet-armature construction. • Patented high-strength solenoid tube. • 2 or 3-ported operation. • Uses more compact 10-size coil. • Coil waterproofing standard. • All HyPerformance™ products are tested to NFPA specification T2.6.1. • and are tested at a verification level of 90% and an assurance of 99%.

A high pressure, solenoid-operated, pressure-compensated, spool-type, normally open, priority type
proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated,
regulated and bypass flow. It can also be used as a restrictive-type 2-way, pressure-compensated flow
regulator when the bypass line (port 2) is blocked.
OPERATION
With inlet flow at port 1, the HPV16-31 will regulate priority flow out of port 3 regardless of system working
pressure, with flow rate inversely proportional to the current applied to the solenoid. Excess flow will
bypass out of port 2. The bypass flow can be used for auxiliary function control.
Note: Avoid dead-heading of priority line by external valving to prevent blocking of bypass line. In
resstrictive mode applications, bypass port 2 has to be blocked. Flow rate out of port 3 remains inversely
proportional to current applied to the solenoid regardless of load (pressure) applied to port 3.
FEATURES
• Excellent linearity and hysteresis.
• Hardened spool and cage for long life.
• Compensated flow control.
• Efficient wet-armature construction.
• Patented high-strength solenoid tube.
• 2 or 3-ported operation.
• Uses more compact 10-size coil.
• Coil waterproofing standard.
• All HyPerformance™ products are tested to NFPA specification T2.6.1.
• and are tested at a verification level of 90% and an assurance of 99%.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number HPV16-31
Product Name Spool-Type, 3-Port, Normally Closed, Control Valve Flow Control HyPerformance®
Valve Type Cartridge; Solenoid; Spool
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 121210005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-25-0/100 - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details