HydraForce, Inc. Manually Operated - 3-Way Valve MP08-34

Description
A 3-way, manual, pull-to-shift, spring-return, directional hydraulic cartridge valve.
Datasheet
Description
A 3-way, manual, pull-to-shift, spring-return, directional hydraulic cartridge valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manually Operated - 3-Way Valve - MP08-34 - HydraForce, Inc.
Lincolnshire, IL, USA
Manually Operated - 3-Way Valve
MP08-34
Manually Operated - 3-Way Valve MP08-34
A 3-way, manual, pull-to-shift, spring-return, directional hydraulic cartridge valve.

A 3-way, manual, pull-to-shift, spring-return, directional hydraulic cartridge valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number MP08-34
Product Name Manually Operated - 3-Way Valve
Valve Type Cartridge; Poppet
Primary Material Aluminum
Media Hydraulic
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-PVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123717080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 7.87 inch (200.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details