HydraForce, Inc. Sequence Valve w/ Pilot & Internal Vent PS08-30

Description
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with internal pilot and spring chamber drain, designed to direct oil to a secondary circuit once a pre-determined pressure level is attained in the primary circuit.
Datasheet
Description
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with internal pilot and spring chamber drain, designed to direct oil to a secondary circuit once a pre-determined pressure level is attained in the primary circuit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sequence Valve w/ Pilot & Internal Vent - PS08-30 - HydraForce, Inc.
Lincolnshire, IL, USA
Sequence Valve w/ Pilot & Internal Vent
PS08-30
Sequence Valve w/ Pilot & Internal Vent PS08-30
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with internal pilot and spring chamber drain, designed to direct oil to a secondary circuit once a pre-determined pressure level is attained in the primary circuit.

A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with internal pilot and spring chamber drain, designed to direct oil to a secondary circuit once a pre-determined pressure level is attained in the primary circuit.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number PS08-30
Product Name Sequence Valve w/ Pilot & Internal Vent
Valve Type Cartridge
Primary Material Aluminum; Steel (optional feature)
Media Hydraulic
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3500.00 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valve - CKS - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check; Self-Closing Check Valve
Primary Material PVC; PP (optional feature); PVDF (optional feature)
Media Acids, Caustics, Chlorine Solutions
View Details
Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Electrically Actuated Brass Ball Valve - EHG2 Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Needle Valve for Sour Gas Service -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 to 30000.00 psi (14076 to 21113 m H2O)
View Details