HydraForce, Inc. Poppet Type - 3 Way Solenoid Valve SV58-30

Description
A solenoid-operated, 3-way, spool-type, screw-in hydraulic directional cartridge valve designed for high pressure operation up to 345 bar (5000 psi).
Datasheet
Description
A solenoid-operated, 3-way, spool-type, screw-in hydraulic directional cartridge valve designed for high pressure operation up to 345 bar (5000 psi).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poppet Type - 3 Way Solenoid Valve - SV58-30 - HydraForce, Inc.
Lincolnshire, IL, USA
Poppet Type - 3 Way Solenoid Valve
SV58-30
Poppet Type - 3 Way Solenoid Valve SV58-30
A solenoid-operated, 3-way, spool-type, screw-in hydraulic directional cartridge valve designed for high pressure operation up to 345 bar (5000 psi).

A solenoid-operated, 3-way, spool-type, screw-in hydraulic directional cartridge valve designed for high pressure operation up to 345 bar (5000 psi).

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV58-30
Product Name Poppet Type - 3 Way Solenoid Valve
Valve Type Directional; Cartridge; Poppet; Solenoid
Primary Material Steel
Media Hydraulic
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 5003.80 psi (3522 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-SS-T-BSP-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Ball Check Valve 0 5 4 - 1229040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 4.00 inch (101.60 mm)
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD4HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details