HydraForce, Inc. Spool Type - 3 Way Solenoid Valve SV12-31

Description
A solenoid-operated, 3-way, direct-acting spool-type, screw-in hydraulic cartridge valve.
Datasheet
Description
A solenoid-operated, 3-way, direct-acting spool-type, screw-in hydraulic cartridge valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 3 Way Solenoid Valve - SV12-31 - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 3 Way Solenoid Valve
SV12-31
Spool Type - 3 Way Solenoid Valve SV12-31
A solenoid-operated, 3-way, direct-acting spool-type, screw-in hydraulic cartridge valve.

A solenoid-operated, 3-way, direct-acting spool-type, screw-in hydraulic cartridge valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV12-31
Product Name Spool Type - 3 Way Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000005531-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Full Shut-Off Ultrapure Pressure Regulator - UPRS - Plast-O-Matic Valves, Inc.
Specs
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 1.50 to 2.00 inch (38.10 to 50.80 mm)
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
VALVES - BP-075-PVDF-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.75 inch (19.05 mm)
View Details