HydraForce, Inc. Proportional Electric Relief Valve TS58-20

Description
A screw-in, cartridge-style, direct acting, poppet-type hydraulic relief valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.
Datasheet
Description
A screw-in, cartridge-style, direct acting, poppet-type hydraulic relief valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Electric Relief Valve - TS58-20 - HydraForce, Inc.
Lincolnshire, IL, USA
Proportional Electric Relief Valve
TS58-20
Proportional Electric Relief Valve TS58-20
A screw-in, cartridge-style, direct acting, poppet-type hydraulic relief valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.

A screw-in, cartridge-style, direct acting, poppet-type hydraulic relief valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number TS58-20
Product Name Proportional Electric Relief Valve
Valve Type Pilot; Cartridge; Poppet
Primary Material Aluminum
Media Hydraulic
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 6200.36 psi (4364 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PVC, CPVC, PVDF & Polypro Ball Valve -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Pneumatically Actuated 3-Way Ball Valve - PYHG Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Pneumatic Valve - 53799756 - Radwell International
Haskel International LLC
Specs
Valve Type Pilot
Media Air
View Details