HydraForce, Inc. Pressure-Compensated Element EPFR58-35

Description
A screw-in, cartridge-style, bypass-type, pressure-compensatin g element, with integral flow regulator for load sense signal drain. The internal pressure-compensated flow regulator restricts the load signal bleed fl ow in order to minimize system losses even at high operating pressures. The main compensator element holds the valves primary fl ow constant regardless of load pressure changes.
Datasheet
Description
A screw-in, cartridge-style, bypass-type, pressure-compensatin g element, with integral flow regulator for load sense signal drain. The internal pressure-compensated flow regulator restricts the load signal bleed fl ow in order to minimize system losses even at high operating pressures. The main compensator element holds the valves primary fl ow constant regardless of load pressure changes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure-Compensated Element - EPFR58-35 - HydraForce, Inc.
Lincolnshire, IL, USA
Pressure-Compensated Element
EPFR58-35
Pressure-Compensated Element EPFR58-35
A screw-in, cartridge-style, bypass-type, pressure-compensatin g element, with integral flow regulator for load sense signal drain. The internal pressure-compensated flow regulator restricts the load signal bleed fl ow in order to minimize system losses even at high operating pressures. The main compensator element holds the valves primary fl ow constant regardless of load pressure changes.

A screw-in, cartridge-style, bypass-type, pressure-compensating element, with integral flow regulator for load sense signal drain. The internal pressure-compensated flow regulator restricts the load signal bleed fl ow in order to minimize system losses
even at high operating pressures. The main compensator element holds the valves primary fl ow constant regardless of load pressure changes.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number EPFR58-35
Product Name Pressure-Compensated Element
Valve Type Directional; Cartridge; Spool
Primary Material Steel
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
400 Bar Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.24 to 0.22 inch (5.97 to 5.47 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details
Hydraulic Check Valves - 3244944 - RS Components, Ltd.
Specs
Primary Material Stainless Steel; Stainless steel, steel
Media Hydraulic
Valve Size 0.25 inch (6.35 mm)
View Details