HydraForce, Inc. Piloted, Type-Type Logic Element EP20-S38

Description
A poppet-type, screw-in, cartridge-style, hydraulic directional element, with multifunction potential when used with other directional, pressure, or fl ow control devices.
Datasheet
Description
A poppet-type, screw-in, cartridge-style, hydraulic directional element, with multifunction potential when used with other directional, pressure, or fl ow control devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piloted, Type-Type Logic Element - EP20-S38 - HydraForce, Inc.
Lincolnshire, IL, USA
Piloted, Type-Type Logic Element
EP20-S38
Piloted, Type-Type Logic Element EP20-S38
A poppet-type, screw-in, cartridge-style, hydraulic directional element, with multifunction potential when used with other directional, pressure, or fl ow control devices.

A poppet-type, screw-in, cartridge-style, hydraulic directional element, with multifunction potential when used with other directional, pressure, or fl ow control devices.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number EP20-S38
Product Name Piloted, Type-Type Logic Element
Valve Type Cartridge; Poppet
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 5003.80 psi (3522 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-SS-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
Ball Check Valve 0 5 4 - 1213005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details