HydraForce, Inc. Proportional Reducing/Relieving Valve TS12-36

Description
A screw-in, cartridge-style, pilot-operated, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.
Datasheet
Description
A screw-in, cartridge-style, pilot-operated, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Reducing/Relieving Valve - TS12-36 - HydraForce, Inc.
Lincolnshire, IL, USA
Proportional Reducing/Relieving Valve
TS12-36
Proportional Reducing/Relieving Valve TS12-36
A screw-in, cartridge-style, pilot-operated, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.

A screw-in, cartridge-style, pilot-operated, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure limiting device in demanding applications.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number TS12-36
Product Name Proportional Reducing/Relieving Valve
Valve Type Control Valve; Cartridge; Relief
Primary Material Steel
Media Hydraulic
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
Maximum Pressure 4003.04 psi (2817 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pilot Operated Check Valves - 61629 - Jergens, Inc.
Specs
Valve Type Check
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
T 21 Ball Valve 0 5 4 - 121604030 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 3.15 inch (80.00 mm)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details